EN
  • EN
  • DE

23A512-I/ST

Part No 23A512-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC SRAM 512KBIT SPI/QUAD 8TSSOP / SRAM Memory IC 512Kb (64K x 8) SPI - Quad I/O 20 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 512Kb (64K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 20 MHz
Voltage - Supply 1.7V ~ 2.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 23A512
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 23A512IST
Standard Package 100
Win Source Part Number 1320420-23A512-I/ST
Ultra Librarian 3D Model Ultra Librarian 23A512-I/ST CAD Model

Description

Microchip Technology's 23A512-I/ST is a high-performance, serial SRAM device that offers a versatile storage solution for applications requiring fast data access and high-speed data manipulation. This 512 Kb SRAM chip is designed to interface seamlessly with a wide range of microcontrollers, microprocessors, and other digital systems through its serial peripheral interface (SPI).

Key Features

  • Memory Size: 512 Kbit (64K x 8)
  • Interface Type: Serial (SPI-compatible)
  • Maximum Clock Frequency: 20 MHz for high-speed data transfer
  • Operating Voltage Range: 2.7V to 3.6V, making it suitable for low-voltage applications
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliable operation under extreme conditions
  • Package: 8-pin ST (Small Outline Transistor) package for compact footprint

Applications

The 23A512-I/ST is ideal for a variety of applications that require quick access to volatile memory. Its robust feature set makes it a perfect choice for:

  • Real-time data buffering
  • High-speed data logging
  • Complex calculations requiring temporary data storage
  • Audio and video processing
  • Industrial control systems
  • Automotive electronics
  • Networking and telecommunication systems

Product Advantages

The 23A512-I/ST from Microchip Technology stands out with its low-power consumption and high-speed interface, making it an energy-efficient choice for battery-powered devices. The SPI interface ensures compatibility with a broad range of existing hardware, while the industrial temperature range guarantees performance in harsh environments. With its quick data access times and reliable storage capabilities, the 23A512-I/ST is an exceptional choice for designers looking to enhance their systems with fast and flexible memory solutions.

Ordering Information

For more details, sample requests, or to place an order for the 23A512-I/ST, please visit Microchip Technology's official website or contact your local authorized distributor. Ensure you reference the exact part number to get the correct device specification for your project needs.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess