EN
  • EN
  • DE

DS26303LN-75+

Part No DS26303LN-75+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU E1/T1/J1 3.3V 144-ELQFP / Line Interface Unit 2.048Mbps E1/J1/T1 Short Parallel/Serial 144-Pin LQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 8
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 250mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 144-LQFP Exposed Pad
Manufacturer Package 144-LQFP-EP (20x20)
Win Source Part Number 773250-DS26303LN-75+
Popularity Medium
Supply and Demand Status Limited
Family Name DS26303
Introduction Date July 22, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS26303LN-75+ CAD Model

Description

The DS26303LN-75+ is a high-performance Line Interface Unit (LIU) from Maxim Integrated, designed to meet the needs of multi-port communications equipment such as routers, switches, and multiplexers. This robust component is ideal for system designers looking for a reliable solution to interface with E1, T1, J1, and E3/T3 lines.

Key Features

  • Multi-Protocol Support: The DS26303LN-75+ is capable of interfacing with a variety of telecommunication standards, including E1, T1, J1, and E3/T3 protocols, providing versatility for a wide range of applications.
  • High Integration: This LIU integrates a complete J1/E1/T1/E3/T3 framer, LIU, and jitter attenuator in a single chip, saving valuable board space and reducing system complexity.
  • Flexible Clocking Options: It offers several clocking modes to ensure compatibility with different system architectures and to provide reliable synchronization with network timing.
  • Programmable Features: The device includes programmable features such as line build-out (LBO) and equalization settings, allowing fine-tuning for different cable lengths and signal conditions.
  • Diagnostic Tools: Built-in diagnostic capabilities, including loopback modes and performance monitoring counters, facilitate easier system testing and troubleshooting.
  • Low Power Consumption: Designed with power efficiency in mind, the DS26303LN-75+ operates with low power consumption, making it suitable for energy-conscious applications.

Applications

The DS26303LN-75+ is widely used in telecommunications infrastructure, including:

  • Wireline communications systems
  • Wireless base stations
  • Network routers and switches
  • Channel banks and multiplexers
  • Test equipment

Technical Specifications

  • Package: 100-Pin LQFP
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V

Overall, the DS26303LN-75+ from Maxim Integrated is a versatile and high-performing solution for network interface applications, providing designers with a reliable and efficient component that meets the rigorous demands of modern communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess