EN
  • EN
  • DE

CSHD5-100 TR13 PBFREE

Part No CSHD5-100 TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Schottky 100V 5A 4-Pin DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053434-CSHD5-100 TR13 PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSHD5-100 TR13 PBFREE CAD Model

Description

The CSHD5-100 TR13 PBFREE is a Schottky Barrier Rectifier manufactured by Central Semiconductor Corp. This device is designed for high-frequency applications where efficiency and fast switching speeds are crucial. It's part of Central Semiconductor's broad range of discrete semiconductors known for their reliability and performance.

Applications

  • Switching Power Supplies: Used in high-frequency switching power supplies for efficient rectification.
  • DC-DC Converters: Provides rectification in DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Protects circuits from reverse polarity connections.
  • Freewheeling Diode: Used as a freewheeling diode in inductive circuits to prevent voltage spikes.
  • Solar Power Systems: Blocking diode to prevent reverse current flow in solar panels.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High Surge Current Capability: Withstands transient current surges.
  • Lead-Free Finish: Compliant with RoHS standards for environmental protection.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • High-Frequency Performance: Fast switching speed allows for efficient operation in high-frequency circuits.
  • Compact Design: Surface mount package enables smaller and denser circuit board layouts.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Environmental Compliance: Lead-free finish meets environmental regulations.

Additional Details

The CSHD5-100 TR13 PBFREE Schottky Barrier Rectifier features a low forward voltage drop, which minimizes power losses and increases the overall efficiency of the circuit. Its fast switching speed allows it to operate effectively in high-frequency applications. The surface mount package facilitates automated assembly, reducing manufacturing costs and improving production efficiency. The device's high surge current capability ensures robust performance under transient conditions, protecting the circuit from damage. The lead-free finish ensures compliance with RoHS standards, making it an environmentally friendly choice.

This rectifier is suitable for applications requiring a high-performance, efficient, and reliable diode in a compact surface mount package. Its excellent switching characteristics and robust design make it ideal for use in a variety of demanding environments.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess