EN
  • EN
  • DE

DSA1101BI3-040.0000TVAO

Part No DSA1101BI3-040.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 40 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 40 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344846-DSA1101BI3-040.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BI3-040.0000TVAO CAD Model

Description

The DSA1101BI3-040.0000TVAO is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer, Microchip Technology. This high-performance timing solution is designed to meet the stringent requirements of modern electronic applications, providing a stable and precise clock signal that is essential for system synchronization and data integrity.

Key Features

  • Frequency: The device boasts a fixed output frequency of 40.0000 MHz, which is ideal for high-speed digital systems.
  • Supply Voltage: It operates at a supply voltage of 3.3V, making it compatible with a wide range of digital circuits that require a 3.3V power supply.
  • Stability: The oscillator offers excellent frequency stability, ensuring reliable operation even under varying environmental conditions.
  • Package: Housed in a compact 4-SMD, no lead package, it is suitable for space-constrained applications.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, the DSA1101BI3-040.0000TVAO can endure extreme environments, making it perfect for industrial and automotive applications.

Applications

This MEMS oscillator is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed communication systems
  • Networking equipment such as routers and switches
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices

Advantages

Choosing the DSA1101BI3-040.0000TVAO from Microchip Technology provides several advantages:

  • The high precision and stability of the oscillator ensure that the electronic systems function optimally at all times.
  • The robust design allows for operation in harsh environments, which is crucial for industrial and automotive applications.
  • Its small form factor is advantageous for designs where space is at a premium.
  • Microchip's commitment to quality means that this product is reliable and has a long operational lifespan.

In conclusion, the DSA1101BI3-040.0000TVAO is an exceptional choice for designers looking for a high-quality, reliable, and precise timing solution from a trusted name in the industry.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess