EN
  • EN
  • DE

DSPIC33CH512MP506T-I/PTVAO

Part No DSPIC33CH512MP506T-I/PTVAO
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964500-DSPIC33CH512MP506T-I/PTVAO
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH512MP506T-I/PTVAO CAD Model

Description

Microchip Technology's DSPIC33CH512MP506T-I/PTVAO

The DSPIC33CH512MP506T-I/PTVAO from Microchip Technology is a high-performance digital signal controller (DSC) that combines the benefits of a microcontroller (MCU) with the computational prowess of a digital signal processor (DSP). This device is part of the dsPIC33CH family and is designed to cater to demanding applications that require advanced control algorithms and fast data processing, such as motor control, power conversion, and industrial automation systems.

With its dual-core architecture, the DSPIC33CH512MP506T-I/PTVAO features a master core and a slave core, both operating at speeds up to 180 MHz. The master core can run the user interface, system monitoring, and communications functions, while the slave core focuses on time-critical control processing. This separation enhances system efficiency and ensures optimal performance for each task.

The device comes with an impressive 512 KB of flash memory and 48 KB of RAM, providing ample space for complex software applications and data buffering. Its rich set of peripherals includes advanced analog features like high-speed ADCs, DACs, and comparators, as well as digital interfaces such as UARTs, SPI, and I2C modules for versatile connectivity options.

Furthermore, the DSPIC33CH512MP506T-I/PTVAO supports sophisticated control algorithms with its DSP engine, which offers a single-cycle 16x16 MAC, 40-bit accumulators, and a wide array of arithmetic and bit manipulation instructions specifically designed for high-speed numeric processing. This makes it an ideal choice for applications that require fast Fourier transforms, digital filtering, or matrix operations.

Designed with robustness in mind, this DSC operates within the industrial temperature range of -40°C to +85°C and comes in a 64-pin TQFP package. It also includes advanced safety features such as memory protection units and built-in hardware support for motor control PWM with dead-time generation and fault protection, ensuring reliable and safe operation even in the most challenging environments.

Overall, the DSPIC33CH512MP506T-I/PTVAO is a powerful and versatile solution for developers looking to create sophisticated and efficient systems that require real-time control and processing capabilities.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess