EN
  • EN
  • DE

DS2413Q+T&R

Part No DS2413Q+T&R
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC ADDRESSABLE SWITCH 6TDFN / Addressable Switch 6-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Addressable Switch
Applications Accessory ID and Control, Industrial Controllers, LED Control, System Monitoring
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number DS2413
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917409-DS2413Q+T&R
Ultra Librarian 3D Model Ultra Librarian DS2413Q+T&R CAD Model

Description

The DS2413Q+T&R from Maxim Integrated is a state-of-the-art dual-channel programmable I/O 1-Wire® chip that offers a versatile solution for applications requiring remote I/O expansion under a single data line. This compact and efficient device is ideal for applications where minimal wiring and space constraints are critical.

Key Features

  • 1-Wire Interface: Allows for simple and cost-effective communication over a single data line, which can be used for both power and signaling.
  • Dual-Channel: Features two open-drain I/O ports that can be independently controlled or monitored, providing flexibility in controlling various peripherals.
  • Unique 64-Bit Serial Number: Each device has a unique serial number, which enables multiple DS2413Q+T&R devices to coexist on the same 1-Wire bus, simplifying inventory management and system design.
  • High Reliability: Built with Maxim Integrated's robust technology, ensuring long-term reliability and stability in a wide range of operating conditions.
  • Compact Packaging: Offered in a space-saving SOT-23 package, making it suitable for small-form-factor designs.
  • Wide Operating Range: Functional across a broad temperature range, making it suitable for industrial and demanding environments.

Applications

The DS2413Q+T&R is a versatile component that can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Home automation
  • Access control systems

Product Summary

Maxim Integrated's DS2413Q+T&R is a high-performance, dual-channel addressable switch that provides a simple and efficient solution for adding remote I/O capabilities to a system. With its unique serial number, robust performance, and compact size, it is an excellent choice for designers looking to enhance their system's functionality while minimizing additional wiring and complexity. Whether used in industrial, commercial, or consumer applications, the DS2413Q+T&R delivers reliability and versatility in a small footprint.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess