EN
  • EN
  • DE

DS2413P+

Part No DS2413P+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC ADDRESSABLE SWITCH 6TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Type Addressable Switch
Applications Accessory ID and Control, Industrial Controllers, LED Control, System Monitoring
Mounting Type Surface Mount
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-TSOC
Base Product Number DS2413
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586442-DS2413P+
Ultra Librarian 3D Model Ultra Librarian DS2413P+ CAD Model

Description

The Maxim Integrated DS2413P+ is a compact, high-performance dual-channel programmable I/O 1-Wire® chip that offers a versatile solution for applications requiring remote I/O expansion and monitoring. This device operates over a wide voltage range of 2.8V to 5.25V, making it suitable for various operating conditions and ensuring compatibility with both 3.3V and 5V systems.

Key Features

  • 1-Wire Interface: Simplifies connectivity by using only a single bus line for communication, providing a straightforward way to interface with microcontrollers or other master devices.
  • Dual-Channel Control: Each DS2413P+ contains two independently controlled open-drain outputs, giving the user the ability to control multiple devices or receive input signals from two separate sources.
  • Robust Construction: Housed in a compact 6-pin TSOC package, the device is designed for reliability and durability in various environments.
  • PIO Pin Status Readback: Allows for real-time monitoring of the logic status of the PIO pins, providing feedback and enabling error checking in control applications.

Applications

The versatility of the DS2413P+ makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Environmental sensors and monitoring
  • Home automation
  • Access control systems

Easy Integration

With its simple 1-Wire interface, the DS2413P+ can be easily integrated into existing systems, reducing development time and cost. The device's ability to operate over a wide voltage range and its dual-channel output make it a flexible solution for designers looking to add or expand I/O capabilities without increasing the complexity of their systems.

Reliability and Support

Maxim Integrated provides extensive technical support and reliability for the DS2413P+, ensuring that designers can implement this component with confidence in their projects. The device's robust design and Maxim's commitment to quality make the DS2413P+ a dependable choice for critical applications where performance and uptime are paramount.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0652 $56.5216
18+ $5.7971 $104.3478
27+ $5.6160 $151.6320
37+ $5.4348 $201.0876
48+ $5.2537 $252.1776
64+ $4.7102 $301.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,202 pieces
MOQ: 8 pcs
Order Increment : 4000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess