EN
  • EN
  • DE

DS2401

Part No DS2401
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SILICON SERIAL NUMBER TO92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Silicon Serial Number
Applications PCB, Network Node, Equipment Identification/Registration
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number DS2401
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112378-DS2401
Ultra Librarian 3D Model Ultra Librarian DS2401 CAD Model

Description

Maxim Integrated DS2401 Silicon Serial Number

The DS2401 Silicon Serial Number is a compact and robust device from Maxim Integrated, designed to provide a unique identity to your electronic products. This small chip, often referred to as the "Silicon Serial Number," is an ideal solution for applications requiring a guaranteed unique serial number for authentication, tracking, or asset management purposes.

The DS2401 is part of Maxim Integrated's renowned 1-Wire® family and operates over a single data line, plus ground reference. This minimal wiring requirement simplifies integration into your design, saving space and reducing the complexity of your circuit. The device's unique 64-bit registration number is factory-lasered into the chip, ensuring that no two chips will share the same number. This feature is crucial for anti-counterfeiting measures, system security, and product traceability.

With its wide operating range, the DS2401 functions reliably across a voltage range of 2.8V to 6.0V and is fully operational from -40°C to +85°C, making it suitable for a diverse array of environments and applications. The chip's TO-92 packaging ensures easy mounting on a PCB and is also available in a TSOC surface-mount package for more compact designs.

Integrating the DS2401 into your system is straightforward, thanks to the well-documented 1-Wire protocol that Maxim Integrated supports. This protocol enables communication with a microcontroller or other master device with minimal software overhead. Additionally, the DS2401 can be powered directly from the data line ("parasite power"), eliminating the need for an external power supply and further simplifying the design.

Whether you are developing consumer electronics, industrial equipment, or any other product that can benefit from a unique ID, the Maxim Integrated DS2401 Silicon Serial Number offers a reliable and cost-effective solution. Its robust features and ease of use make it an essential component for adding a layer of security and individuality to your products.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8473 $50.0149
32+ $3.1567 $101.0144
50+ $3.0581 $152.9050
68+ $2.9594 $201.2392
88+ $2.8608 $251.7504
117+ $2.5649 $300.0933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,568 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess