EN
  • EN
  • DE

DS21T09STR

Part No DS21T09STR
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERMINATOR SCSI P&P 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Type SCSI
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 080711-DS21T09STR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21T09STR CAD Model

Description

The DS21T09STR is a highly integrated and sophisticated product from Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal integrated circuits. This product is designed to cater to a wide range of applications that require precise timekeeping, data storage, and secure data transfer.

Key Features and Benefits

  • Accurate Timekeeping: At the core of the DS21T09STR is a precision real-time clock (RTC) that maintains accurate time and date information. This feature is critical for applications such as event logging, time-stamping, and scheduled operations.
  • Secure Data Storage: The device includes a secure non-volatile memory section, which is ideal for storing sensitive data, such as cryptographic keys, system parameters, or user settings that need to be preserved during power loss.
  • Seamless Integration: Designed with ease of integration in mind, the DS21T09STR comes in a small package that can be easily incorporated into various system designs without taking up significant board space.
  • Low Power Consumption: Maxim Integrated understands the importance of energy efficiency, especially in battery-powered devices. The DS21T09STR is engineered to operate with minimal power consumption, thereby extending the life of your device.
  • High Reliability: With Maxim Integrated's commitment to quality, the DS21T09STR is built to meet high reliability standards, ensuring stable and consistent performance across a range of environmental conditions.

Applications

The DS21T09STR is versatile and can be used in various applications, including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Medical devices
  • Security systems
  • Networking equipment

Technical Specifications

To ensure compatibility and optimal performance, the DS21T09STR boasts the following technical specifications:

  • Integrated real-time clock (RTC) with high precision
  • Secure non-volatile memory for critical data storage
  • Compact package for space-constrained applications
  • Energy-efficient design for low power operation
  • Robust construction for high-reliability demands

With the DS21T09STR, Maxim Integrated continues to deliver products that push the boundaries of innovation, reliability, and performance, making it an ideal choice for your advanced electronic system needs.

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.2114
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $3.6463
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $1.9635

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess