EN
  • EN
  • DE

IT245

Part No IT245
Manufacturer Schaffner EMC Inc.
Catalog Pulse Transformers
Description XFRMR PULSE 1:1 SGL 8MH .1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Schaffner EMC Inc.
Series IT
Package Tray
Product Status Active
Transformer Type Data/Voice Coupling
Inductance 8mH
Mounting Type Through Hole
Size / Dimension 0.693" L x 0.657" W (17.60mm x 16.70mm)
Height - Seated (Max) 0.445" (11.30mm)
Temperature Range - Operating -25°C ~ 70°C
Weight 0.2 oz (5.7 g)
Standard Package 200 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
California Prop 65 Warning Information
Win Source Part Number 876029-IT245
Ultra Librarian 3D Model Ultra Librarian IT245 CAD Model

Description

The IT245 is a pulse transformer from Schaffner EMC Inc.

  • Application: It is specifically designed for data and voice coupling applications.
  • Size: 0.693" L x 0.657" W (17.60mm x 16.70mm)
  • Description: it can easily fit into various electronic devices.
  • Mounting Type: has a through-hole mounting type, ensuring secure and reliable installation.
  • Operating Temperature Range: -25°C to 70°C
  • Description: making it suitable for use in different environmental conditions.
  • Package: With a standard package of 200 pieces, it is readily available for use in bulk quantities.
  • Status: an active product that meets the requirements of professional video applications.
  • Standards: complies with DVB-ASI and SMPTE standards, ensuring reliable performance in video processing systems.
  • Description: With its compact size and excellent performance, the IT245 pulse transformer is a reliable choice for data and voice coupling applications.

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR CONV ADM2482 5.0V IN
Need more? Email Us
Pulse
XFMR GATE-DR 2CT:1CT SM NPB
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $5.2001
Pulse
XFMR GATE-DR 8CT:9CT SM NPB
Need more? Email Us
Pulse
MDL DUAL 1GPP 1:1 SMT TU
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT 1.2MH
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4352 $57.7408
9+ $11.8442 $106.5978
14+ $11.4741 $160.6374
19+ $11.1040 $210.9760
24+ $10.7338 $257.6112
32+ $9.6235 $307.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess