EN
  • EN
  • DE
  • IT

UCC5638FQP

Part No UCC5638FQP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description Multimode SCSI 15 Line Terminator | IC SCSI 15-LINE TERM 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type SCSI, LVD, SE
Number of Terminations 15
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number UCC5638
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1276587-UCC5638FQP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5638FQP CAD Model

Description

The UCC5638FQP from Texas Instruments is a versatile and high-performance SCSI (Small Computer System Interface) controller that has been designed to meet the needs of modern data-intensive applications. This advanced piece of technology is capable of handling Ultra2 SCSI protocols, providing fast and reliable communication between devices.

The UCC5638FQP controller is equipped with a 16-bit interface and supports data transfer rates of up to 80 MB/s, which makes it suitable for a wide array of applications, including servers, workstations, storage systems, and other devices that require high-speed data access and transfer. It is designed to be compatible with both single-ended and differential signals, which ensures flexibility and reliability in various system configurations.

One of the key features of the UCC5638FQP is its ability to support multiple SCSI devices through its integrated SCSI domain validation and management. This allows for seamless integration and operation of up to 15 SCSI devices, making it an ideal solution for systems that require a high degree of scalability and expandability.

The controller also includes features such as programmable termination, which provides improved signal integrity and reduces the likelihood of data errors. It also supports SCSI SPI-2 and SPI-3 protocols, ensuring compatibility with a wide range of SCSI standards and devices. Additionally, its low-voltage differential (LVD) technology helps in minimizing power consumption and reducing electromagnetic interference, further enhancing its performance and reliability.

Designed with a focus on durability and longevity, the UCC5638FQP is encapsulated in a 48-pin QFP (Quad Flat Package), offering a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this SCSI controller delivers consistent and dependable performance, which is crucial for mission-critical systems that cannot afford downtime or data loss.

In summary, the UCC5638FQP from Texas Instruments is a powerful and reliable SCSI controller that offers a blend of high-speed data transfer, compatibility, and advanced features, making it an excellent choice for a wide range of professional computing solutions.

You May Also Be Interested in

Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.4076
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7148 $51.5812
45+ $2.2276 $100.2420
70+ $2.1580 $151.0600
96+ $2.0884 $200.4864
124+ $2.0187 $250.3188
166+ $1.8099 $300.4434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,854 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess