EN
  • EN
  • DE

DS21Q48A3N

Part No DS21Q48A3N
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU 5V E1/T1/J1 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Purpose Line Interface Unit (LIU)
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 95mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-PBGA (17x17)
Win Source Part Number 203385-DS21Q48A3N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q48A3N CAD Model

Description

Maxim Integrated DS21Q48A3N Product Overview

The DS21Q48A3N from Maxim Integrated is a highly integrated, feature-rich T1/E1/J1 transceiver designed to meet the rigorous demands of the telecommunications industry. This advanced transceiver is ideal for applications such as wireless base stations, digital loop carriers, routers, and other network infrastructure devices that require reliable T1/E1/J1 connectivity.

Key Features

  • Multi-Protocol Support: The DS21Q48A3N supports T1, E1, and J1 protocols, providing versatility for a range of network configurations and standards.
  • High Integration: This transceiver integrates line interface, framer, and LIU (Line Interface Unit) into a single chip, reducing the overall component count and simplifying design.
  • Flexible Clocking Options: It offers various clocking options, including recovery from the receive line or an external clock source, to accommodate different system requirements.
  • Low Power Consumption: Designed for energy-efficient operation, the DS21Q48A3N helps to minimize power usage in networking equipment.
  • Robust Performance: With built-in jitter attenuation and other signal integrity features, the transceiver ensures reliable data transmission even in challenging environments.

Applications

  • Wireless Base Stations
  • Digital Loop Carriers
  • Routers and Switches
  • Network Interface Units
  • Channel Service Units/Data Service Units (CSU/DSUs)

Technical Specifications

The DS21Q48A3N operates over a standard industrial temperature range and comes in a compact, surface-mount package. It features programmable transmit pulse shaping to accommodate various line build-outs, and it has built-in test capabilities, including loopbacks and PRBS (Pseudo-Random Bit Sequence) generators, for comprehensive diagnostics and system verification.

For designers and engineers looking for a reliable solution for T1/E1/J1 communications, the DS21Q48A3N transceiver from Maxim Integrated offers the perfect blend of performance, integration, and flexibility. Its robust feature set ensures that it can handle the stringent requirements of modern telecommunications infrastructure, making it a go-to choice for a wide array of networking applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess