EN
  • EN
  • DE

DS21Q48

Part No DS21Q48
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU E1/T1/J1 QUAD 5V 144-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Line Interface Unit (LIU)
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 95mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 144-PBGA (17x17)
Win Source Part Number 133511-DS21Q48
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q48 CAD Model

Description

Maxim Integrated DS21Q48 T1/E1/J1 Transceiver

The Maxim Integrated DS21Q48 is a versatile and high-performance single-chip transceiver designed for T1/E1/J1 applications. It is an ideal solution for telecommunication systems requiring high reliability and integration, offering a comprehensive set of features that simplify design and reduce system costs.

Key Features:

  • Integrated Line Interface: The DS21Q48 includes a fully integrated line interface unit (LIU) for direct connection to the network, eliminating the need for external LIU components.
  • Flexible Clocking Options: It supports a wide range of clocking configurations, including loop timing, independent transmit and receive clocking, and a built-in jitter attenuator to ensure robust data transmission.
  • Jitter Attenuation: With its onboard jitter attenuator, the DS21Q48 can smooth out incoming jitter on the receive path, ensuring a cleaner signal for processing.
  • Programmable Features: The device offers programmable pulse shaping, line build-out, and receiver equalization to accommodate various line conditions and lengths.
  • Diagnostic and Monitoring Capabilities: It includes extensive diagnostics features such as bit error rate testing (BERT), loopback modes, and performance monitoring counters for T1/E1/J1 standards.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21Q48 operates with low power consumption, making it suitable for power-sensitive applications.

Applications:

The DS21Q48 is designed for a wide range of applications in the telecommunications field. It is particularly well-suited for:

  • Digital Loop Carrier Systems
  • Cellular Base Stations
  • Wireless Local Loop Equipment
  • ISDN Primary Rate Interfaces
  • Frame Relay and ATM Equipment

Conclusion:

With its robust feature set and integrated design, the Maxim Integrated DS21Q48 T1/E1/J1 transceiver is an excellent choice for designers looking to implement reliable telecommunication interfaces with minimal external components. Its programmability and diagnostic capabilities make it a flexible solution that can be tailored to a wide range of telecommunication needs.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.2961 $87.2961
2+ $71.6285 $143.2570
3+ $69.3901 $208.1703
4+ $67.1517 $268.6068
5+ $64.9133 $324.5665
6+ $58.1981 $349.1886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess