EN
  • EN
  • DE

DS21Q354BN

Part No DS21Q354BN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX QUAD E1 3.3V 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Transceiver
Number of Circuits 4
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Includes Alarm Detection and Generation, Channel Control, Framer, HDLC Controller
Win Source Part Number 142367-DS21Q354BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q354BN CAD Model

Description

The DS21Q354BN is a high-performance, quad-port T1/E1/J1 communications processor from Maxim Integrated that offers an unparalleled integration of features and functionalities for network equipment applications. It is designed to deliver robust and reliable performance in telecommunications infrastructure, including multiplexers, routers, and wireless base station equipment.

Key Features

  • Multi-Protocol Support: The DS21Q354BN supports T1, E1, and J1 protocols, making it a versatile solution for a wide range of telecommunication systems across different regions and standards.
  • High Port Density: With four independent ports in a single chip, it offers high-density channel integration, which is essential for compact and efficient telecom designs.
  • Integrated Jitter Attenuator: The device includes an on-chip jitter attenuator to ensure signal integrity, reducing the effects of transmission jitter in long cable runs.
  • Flexible Interface Options: It provides a variety of interface options, including an 8-bit microprocessor interface, serial port, and parallel port, offering ease of integration with a range of system architectures.
  • Programmable Features: The DS21Q354BN comes with programmable transmit and receive pulse shapes, frame formats, and diagnostic capabilities, allowing customization for specific application requirements.

Applications

The DS21Q354BN is ideal for deployment in a variety of communication applications, such as:

  • Wireless base stations
  • Network routers and switches
  • Digital multiplexers
  • PBX systems
  • Channel banks

Technical Specifications

The DS21Q354BN operates over a temperature range of -40°C to +85°C and is available in a 144-pin LQFP (Low-profile Quad Flat Package) that is suitable for surface-mount technology. Its power requirements are compatible with standard 3.3V digital systems, ensuring easy integration into existing designs.

Maxim Integrated's commitment to quality and reliability is evident in the DS21Q354BN, making it a trusted choice for telecommunications engineers and system integrators looking to enhance their network infrastructure with a high-performance communications processor.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess