EN
  • EN
  • DE

DS2188SN

Part No DS2188SN
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC JITTER ATTENUATOR 16SOIC / Jitter Attenuator 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Jitter Attenuator
Applications T1/CEPT
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS2188
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112323-DS2188SN
Ultra Librarian 3D Model Ultra Librarian DS2188SN CAD Model

Description

The Maxim Integrated DS2188SN is a versatile and high-performance T1/J1 Line Interface Unit (LIU) that serves as a critical component for telecommunications and data communications systems. Designed to interface directly with T1 and J1 lines, this LIU offers a comprehensive solution for applications requiring reliable and robust connectivity over these networks.

Key Features

  • Integrated Transceiver: The DS2188SN integrates both transmit and receive functions, simplifying design and reducing external component requirements.
  • Flexible Operation: It supports both T1 (1.544Mbps) and J1 (1.544Mbps with different framing) modes, providing versatility for deployment in various network infrastructures.
  • Programmable Features: Users can program the device to meet specific system requirements, including line build-out settings, pulse shaping, and receiver equalization.
  • Diagnostic Tools: Built-in diagnostic capabilities such as loopback modes and jitter attenuation ensure that the DS2188SN can help maintain system integrity and simplify troubleshooting.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for energy-sensitive applications.

Applications

The DS2188SN is ideal for a range of applications in the telecommunications field, including but not limited to:

  • T1/J1 Network Interface Cards (NICs)
  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • Integrated Access Devices (IADs)
  • PBX Systems
  • Wireless Base Station Connectivity

Technical Specifications

The DS2188SN offers a comprehensive set of technical specifications that make it a robust choice for T1/J1 line interfacing:

  • Single 5V Power Supply
  • Small Footprint 16-Pin SOIC Package
  • Compliant with ANSI T1.403, T1.408, and AT&T Pub 62411 standards

Conclusion

With its combination of performance, flexibility, and diagnostic capabilities, the Maxim Integrated DS2188SN stands out as a top-tier solution for T1/J1 line interface requirements. Its programmable nature and low power consumption make it an excellent choice for designers looking to create efficient, reliable, and high-quality telecommunications equipment.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess