Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.156" (3.96mm)
Number of Positions 5
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 1 Wall
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Friction Lock
Contact Length - Mating 0.400" (10.16mm)
Contact Length - Post 0.125" (3.18mm)
Insulation Height 0.300" (7.62mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Thermoplastic, Glass Filled
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 600VAC
Applications General Purpose, Industrial
Base Product Number 640389
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2266-640389-5,A19921,-2-42935-3123-SI,-2-42935-3123-SI-ND,6403895,-640389-5-SI
Standard Package 1,000
Win Source Part Number 1334234-640389-5
Ultra Librarian 3D Model Ultra Librarian 640389-5 CAD Model

Description

The TE Connectivity AMP Connectors 1334234-640389-5 is a header connector with a pitch-mating of 0.156" (3.96mm) and is mounted through hole, right angle.

  • Pitch Mating: 0.156" (3.96mm)
  • Mounting: through hole, right angle
  • Temperature Range: -55°C ~ 105°C
  • Current Rating: varies by wire gauge
  • Package: bulk
  • Standard Package: 1,000
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • RoHS Status: ROHS3 compliant

You May Also Be Interested in

TE Connectivity
MICRO QUADLOK SYSTEM PIN CONTA / Pin Contact Gold 18-20 AWG Crimp
Lowest to $0.2976
ECAD model for 5-963716-2
Samtec Inc.
CONN RCPT 80POS 0.05 GOLD SMD / 80 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to $17.9011
ECAD model for SOLC-120-02-L-Q-A
TE Connectivity
CONN SOCKET 20AWG CRIMP TIN / Socket Contact Tin 20 AWG Crimp Stamped
Lowest to $0.0569
ECAD model for 7-1452656-1
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.2181
ECAD model for CC03R-2830-01-GF
JST Sales America Inc.
CONN SOCKET 18-22AWG CRIMP TIN / Socket Contact Tin 18-22 AWG Crimp
Lowest to $0.0670
ECAD model for SWPJR-21T-M0.5
Hirose Electric Co Ltd
CONN HEADER SMD 18POS 1MM / Connector Header Surface Mount 18 position 0.039" (1.00mm)
Need more? Email Us
ECAD model for ST80X-18S(50)
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Need more? Email Us
ECAD model for 22-28-4063
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
ECAD model for 480-10-214-00-001101
Others
Lowest to $29.3699
ECAD model for 245805026000829+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2688 $51.0720
455+ $0.2206 $100.3730
705+ $0.2137 $150.6585
970+ $0.2068 $200.5960
1,255+ $0.1999 $250.8745
1,675+ $0.1792 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,825 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention