EN
  • EN
  • DE

DS2182QN

Part No DS2182QN
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC MONITOR LINE T1 IND 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Monitors
Interface Serial
Voltage - Supply 4.5V ~ 5.5V
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Base Product Number DS2182
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 821996-DS2182QN
Ultra Librarian 3D Model Ultra Librarian DS2182QN CAD Model

Description

Maxim Integrated DS2182QN Product Overview

The DS2182QN from Maxim Integrated is a high-performance, single-chip transceiver designed to facilitate reliable network communications over E1/T1/J1 lines. This versatile IC is engineered to meet the rigorous demands of telecommunications infrastructure, providing an efficient solution for transmitting and receiving data across these standard telecommunication interfaces.

Key Features

  • Integrated Line Interface: The DS2182QN incorporates a complete line interface unit (LIU) for E1, T1, or J1 lines, simplifying design and reducing external component count.
  • Programmable Features: Users can customize various aspects of the transceiver’s operation, including pulse shape, amplitude, and timing, to ensure compatibility with different network requirements.
  • Crystal-less Jitter Attenuator: The built-in jitter attenuator eliminates the need for an external crystal oscillator, providing cost savings and reducing design complexity.
  • Flexible Interface Options: The DS2182QN supports both single-rail and dual-rail data interfaces, offering versatility for connection with a wide range of digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver operates with minimal power draw, making it suitable for energy-conscious applications.
  • Robust Diagnostics: Comprehensive diagnostic features, including loopback capabilities and error detection, facilitate easy maintenance and troubleshooting.

Applications

The DS2182QN is ideal for a variety of telecommunications applications, including:

  • PBX Systems
  • Wireless Base Stations
  • Network Routers and Switches
  • Channel Banks
  • Test Equipment

With its combination of integration, programmability, and diagnostic capabilities, the DS2182QN stands out as a comprehensive solution for E1/T1/J1 communication needs. Its robust feature set ensures that it can adapt to the evolving demands of modern telecommunications networks, providing designers with a reliable and future-proof component for their communication systems.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess