EN
  • EN
  • DE

HFBR-1312TZ

Part No HFBR-1312TZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Discrete
Description XMITTER FIBER OPTIC ST 1300NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Standard Package 60
Category Optoelectronics
Family Fiber Optics - Transmitters - Discrete
Wavelength 1300nm
Spectral Bandwidth 185nm
Voltage - Forward (Vf) (Typ) 1.4V
Voltage - DC Reverse (Vr) (Max) 4V
Capacitance 16pF
Connector Type ST
Catalog HFBR-1312T
Win Source Part Number 084620-HFBR-1312TZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFBR-1312TZ CAD Model

Description

This fiber optic transmitter is manufactured by Broadcom Limited and has a high popularity in the market. It is a common-used part with a limited supply. The connector type is ST and the standard package includes 60 pieces. The capacitance of this transmitter is 16pF and the voltage - forward (Vf) (Typ) is 1.4V. The wavelength of this transmitter is 1300nm and the spectral bandwidth is 185nm. There is a 43% threat of fake products being sold in the open market.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Versatile Link The Versatile Fiber Optic Connection
Lowest to $24.1235
Firecomms
Fiber Optic Transmitter 650nm 1.95V 80 mA
Need more? Email Us
HARTING
XMITTER FIBER OPTIC 850NM RCPT
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Versatile Link The Versatile Fiber Optic Connection
Lowest to $17.4627
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Lowest to $22.8042
Broadcom Limited
Low-Cost, 820 nm Miniature Link Fiber Optic Components with ST®, SMA, SC and FC Ports | XMITTER MINI HP FIB OPT ST PORT
Lowest to $48.3134
Broadcom Limited
Low-Cost, 820 nm Miniature Link Fiber Optic Components with ST®, SMA, SC and FC Ports | XMITTER MINI HP FIB OPT ST PORT
Lowest to $27.3877
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $25.9190
Infineon Technologies
TRANSMITTER DIODE FIBER OPTIC
Lowest to $14.7412

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5865 $74.5865
2+ $72.2557 $144.5114
3+ $69.9249 $209.7747
4+ $67.5940 $270.3760
5+ $60.6016 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess