EN
  • EN
  • DE

DS2165QN/TR

Part No DS2165QN/TR
Manufacturer Maxim Integrated
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Maxim Integrated
Win Source Part Number 253855-DS2165QN/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2165QN/TR CAD Model

Description

The DS2165QN/TR from Maxim Integrated is a high-performance T1/E1/J1 transceiver that delivers a comprehensive solution for communication applications. It is designed to handle the framing and line interface for T1, E1, and J1 data streams, making it a versatile choice for a wide range of telecommunication systems.

Key Features:

  • Integrated Transceiver: The device integrates a complete serial port for T1, E1, and J1 applications, which simplifies the design and reduces the need for multiple components.
  • Programmable: It offers programmable transmit pulse shapes, which allows it to be tailored to meet various regulatory requirements.
  • Flexible Interface: The DS2165QN/TR supports both 8-bit and 16-bit microprocessor interfaces, providing flexibility for system designers.
  • Crystal-less Jitter Attenuator: The onboard jitter attenuator eliminates the need for an external crystal, saving board space and cost.
  • Diagnostic Features: It includes built-in BERT (Bit Error Rate Tester) and other diagnostic tools, which facilitate easy testing and troubleshooting.

Applications:

  • Digital Loop Carrier Systems
  • Channel Banks
  • ISDN Primary Rate Interfaces
  • PBX Systems
  • Central Office Switches

Quality and Reliability:

The DS2165QN/TR is provided in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and reliability in various operating environments. Maxim Integrated's commitment to quality means that this transceiver is manufactured to the highest standards, ensuring consistent performance for mission-critical communication infrastructure.

Ordering Information:

The product is offered in tape and reel form to facilitate automated assembly processes, indicated by the “/TR” suffix in its part number. This packaging method is ideal for high-volume production, providing efficiency and convenience for manufacturers.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3873 $55.4920
90+ $1.1383 $102.4470
140+ $1.1028 $154.3920
190+ $1.0672 $202.7680
245+ $1.0316 $252.7420
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess