EN
  • EN
  • DE

DS2155GNB+

Part No DS2155GNB+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tray
Product Status Obsolete
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 75mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LFBGA, CSPBGA
Supplier Device Package 100-CSBGA (10x10)
Base Product Number DS2155
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1378295-DS2155GNB+
Ultra Librarian 3D Model Ultra Librarian DS2155GNB+ CAD Model

Description

Maxim Integrated DS2155GNB+ Overview

The DS2155GNB+ is a high-performance, single-chip transceiver from Maxim Integrated that caters to T1, E1, and J1 environments. This versatile product is designed to handle both line-side and trunk-side interfaces, making it an ideal solution for telecommunications equipment, such as PBX, digital loop carrier, and multiplexers.

Key Features

  • Integrated Transceiver: The DS2155GNB+ integrates a complete serial port for T1, E1, or J1 applications, simplifying design and conserving board space.
  • Flexible Operation: It supports multiple modes, including T1 ESF/B8ZS, E1 CAS/HDB3, and J1, providing versatility for various communication standards.
  • Programmable: With a host of programmable features, the DS2155GNB+ can be tailored to specific requirements, ensuring compatibility with a wide range of systems.
  • High-Performance Receiver: The high-jitter-tolerance receiver ensures reliable operation even in challenging signal conditions, enhancing communication integrity.
  • Robust Framing Options: It offers robust framing options, including D4, ESF, and CRC4, for T1 and E1 formats respectively, enabling precise and secure data transmission.

Applications

The DS2155GNB+ is suitable for a variety of applications within the telecommunications sector. Its robust feature set and flexibility make it a go-to choice for:

  • Digital Cross Connect Systems
  • Channel Service Units
  • Data Service Units
  • Integrated Access Devices
  • Wireless Base Station Controllers
  • Test Equipment

Technical Specifications

The device is packaged in a compact 100-Pin TQFP, making it ideal for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliability in diverse operating environments. The DS2155GNB+ also features a single 5V power supply, which simplifies power management within the system.

Conclusion

Maxim Integrated's DS2155GNB+ transceiver is a testament to their commitment to delivering high-quality, integrated solutions for the telecommunications industry. Its robust feature set, coupled with its adaptability across multiple communication standards, makes it an indispensable component for modern communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess