EN
  • EN
  • DE

MIC4467ZWM-TR

Part No MIC4467ZWM-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Driver 1.2A 4-OUT Low Side H Brdg Inv 16-Pin SOIC W T/R / IC DRIVER MOSF QUAD 1.2A 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting
Rise / Fall Time (Typ) 14ns, 13ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788629-MIC4467ZWM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC4467
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4467ZWM-TR CAD Model

Description

Product Overview: MIC4467ZWM-TR by Microchip Technology

The MIC4467ZWM-TR is a high-performance, quad MOSFET driver designed to accommodate a wide range of applications, including those requiring low-power consumption and high-speed operation. Manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors, this driver is a testament to the company's commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • High-Speed Operation: The MIC4467ZWM-TR is capable of switching speeds up to 3 MHz, making it an excellent choice for high-frequency applications.
  • High Peak Output Current: With a peak output current of 1.5A per channel, this driver can effectively drive large capacitive loads, ensuring robust performance in demanding situations.
  • Low Shoot-Through Current: The design minimizes shoot-through current, enhancing the reliability and efficiency of the circuit by preventing potential damage to the MOSFETs.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 4.5V to 18V, providing flexibility for various power requirements.
  • Logic-Level Inputs: The driver accepts standard TTL and CMOS input logic levels, allowing for easy integration with a variety of control circuits.
  • Separate Input Logic Supply: The MIC4467ZWM-TR features an independent logic supply pin, which permits lower voltage logic signals to interface without additional level-shifting circuitry.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, thereby ensuring the safety and longevity of the product.

Applications

The versatility of the MIC4467ZWM-TR makes it suitable for a broad range of applications, including but not limited to:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Pulse transformers
  • Class D switching amplifiers

Quality and Reliability

Microchip Technology's MIC4467ZWM-TR is offered in a surface-mount package and is characterized for operation from -40°C to +125°C. It is available in tape and reel (TR) format, making it suitable for automated assembly processes. As with all Microchip products, this MOSFET driver is built to high-quality standards, ensuring reliability and performance consistency for the end user.

Whether you're designing a sophisticated power supply or looking to drive high-power MOSFETs in your next project, the MIC4467ZWM-TR provides the efficiency, speed, and reliability that engineers have come to expect from Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess