EN
  • EN
  • DE

DS21448LN+

Part No DS21448LN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU QUAD E1/T1/J1 128-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Line Interface Unit (LIU)
Number of Circuits 4
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 320mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 128-LQFP (14x20)
Win Source Part Number 203379-DS21448LN+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21448LN+ CAD Model

Description

The DS21448LN+ is a high-performance, versatile T1/E1/J1 transceiver from Maxim Integrated, designed to meet the rigorous demands of communication infrastructure. This integrated circuit provides a complete interface between digital equipment and T1, E1, or J1 lines, making it an ideal choice for telecommunications equipment, including PBXs, digital loop carriers, and mobile base stations.

Key Features

  • Multi-Standard Support: The DS21448LN+ supports T1, E1, and J1 standards, allowing for flexible deployment in various telecommunication systems worldwide.
  • Integrated Jitter Attenuator: This device includes an on-chip jitter attenuator, improving signal integrity and reducing data errors in transmission.
  • Programmable Features: Users can program numerous features such as line build-out and receiver equalization, which enables customization for different system requirements.
  • Robust Framing Options: The transceiver supports multiple framing formats including D4, ESF, and CAS for T1, as well as CRC4, non-CRC4, and CAS for E1.
  • Diagnostic Tools: Built-in diagnostic capabilities, including loopback modes and error counters, facilitate easier maintenance and troubleshooting.

Applications

The DS21448LN+ is suitable for a wide range of applications within the telecommunications field. Its high level of integration and support for multiple standards make it a go-to component for:

  • Telecommunication Switching Systems
  • Channel Service Units/Data Service Units (CSU/DSUs)
  • Integrated Access Devices (IADs)
  • Wireless Base Station Controllers
  • Signal Conversion Equipment

Technical Specifications

The DS21448LN+ operates over a temperature range of -40°C to +85°C and is available in a 100-pin LQFP package. It requires a single 3.3V power supply for operation and includes power-down and sleep modes for energy efficiency. The device's small footprint and low power consumption make it an excellent choice for space-constrained and power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $577.7778 $577.7778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess