EN
  • EN
  • DE

DS21448GN+

Part No DS21448GN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU QUAD E1/T1 144-BGA / Line Interface Unit 2.048Mbps E1/J1/T1 Short/Long Parallel/Serial 144-Pin TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Function Line Interface Unit (LIU)
Number of Circuits 4
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 320mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 144-BGA
Manufacturer Package 144-TEPBGA (17x17)
Win Source Part Number 773203-DS21448GN+
Popularity Medium
Supply and Demand Status Limited
Family Name DS21448
Introduction Date April 23, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS21448GN+ CAD Model

Description

The DS21448GN+ is a high-performance, quad T1/E1/J1 transceiver from Maxim Integrated, designed to meet the rigorous demands of telecommunication applications. This advanced integrated circuit (IC) is a key component for systems that interface with T1, E1, or J1 lines, providing seamless communication and data transfer capabilities.

Key Features

  • Multi-Protocol Support: The DS21448GN+ supports T1, E1, and J1 protocols, making it a versatile solution for a wide range of telecommunication systems.
  • Integrated Functions: It includes line interface units (LIUs) for four T1, E1, or J1 lines, along with jitter attenuators, which are essential for maintaining signal integrity over long distances.
  • Flexible Clocking Options: The device offers various clocking options, including independent transmit and receive clocking, which is crucial for synchronous data communication.
  • Robust Performance: With its built-in diagnostics and performance monitoring features, the DS21448GN+ ensures reliable operation and simplifies troubleshooting processes.
  • Low Power Consumption: Maxim Integrated has designed the DS21448GN+ with power efficiency in mind, reducing operational costs and making it suitable for power-sensitive applications.

Applications

The DS21448GN+ is ideal for a variety of applications within the telecommunications sector, including:

  • Digital Loop Carriers (DLC)
  • Wireless Base Station Controllers
  • Channel Banks
  • ISDN Primary Rate Interfaces
  • Multiplexers and Routers with T1/E1/J1 Interfaces

Technical Specifications

Some of the technical specifications of the DS21448GN+ include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: 100-Pin LQFP (Lead-Free)
  • Compliance with ITU-T G.703, G.704, G.706, G.736, G.775, and I.431 standards

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS21448GN+ is no exception, undergoing rigorous testing to ensure its performance and reliability in the field. Its robust design and adherence to industry standards make it a trustworthy component for critical communication infrastructure.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess