EN
  • EN
  • DE

UCC5680PW24

Part No UCC5680PW24
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC 3-5V LVD TERMINATOR 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1116165-UCC5680PW24
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5680PW24 CAD Model

Description

Product Overview: UCC5680PW24

The UCC5680PW24 from Texas Instruments is a high-performance SCSI (Small Computer System Interface) terminator designed to cater to the needs of Ultra160 SCSI bus systems. This terminator is an essential component for ensuring signal integrity and reliable data transmission in advanced SCSI-based applications.

Key Features

  • Multi-mode Operation: The UCC5680PW24 is capable of operating in LVD (Low Voltage Differential) mode, SE (Single-Ended) mode, and HVD (High Voltage Differential) mode, making it highly versatile and compatible with various SCSI standards.
  • Hot-Pluggable: Designed for ease of use, this terminator supports hot-plugging, allowing devices to be added or removed without turning off the system, enhancing maintenance and upgrade flexibility.
  • Thermal Protection: It includes thermal protection to prevent damage from overheating, ensuring a longer lifespan and reliable operation under varying conditions.
  • Low Power Consumption: The device is engineered for efficiency, with low power consumption that helps to minimize heat generation and energy costs.

Applications

The UCC5680PW24 is ideal for a range of SCSI-based applications, including:

  • Server storage systems
  • Workstations
  • RAID systems
  • High-performance computing
  • Data centers

Product Specifications

Parameter Value
Package Type 24-Pin TSSOP
Operating Temperature -40°C to +85°C
Supply Voltage 3.3V ± 0.3V

The UCC5680PW24 is a testament to Texas Instruments' commitment to providing robust and reliable components that enhance the performance and dependability of high-speed data transfer systems. With its advanced features and specifications, this SCSI terminator stands out as a critical solution for professionals seeking to maintain optimal system functionality.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2177 $51.4832
38+ $2.6401 $100.3238
59+ $2.5576 $150.8984
81+ $2.4751 $200.4831
105+ $2.3926 $251.2230
140+ $2.1451 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess