EN
  • EN
  • DE

DS1921H-F5#

Part No DS1921H-F5#
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON THERMOCHRON F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Specialized
Mfr Maxim Integrated
Series iButton®
Package Bag
Product Status Active
Applications Temperature Logging
Memory Type NVSRAM (Non-Volatile SRAM)
Memory Size 512B, 2KB
Temperature Range - Operating -40°C ~ 85°C
Base Product Number DS1921
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 112172-DS1921H-F5#
Ultra Librarian 3D Model Ultra Librarian DS1921H-F5# CAD Model

Description

The DS1921H-F5# Thermochron iButton is a robust, self-sufficient temperature logger from Maxim Integrated that offers a practical solution for a wide range of temperature monitoring applications. This highly reliable and compact device is encased in a durable stainless steel can, making it water-resistant, and suitable for use in harsh environmental conditions.

The DS1921H-F5# model is specifically designed for high-temperature logging, with a measurement range of -40°C to +85°C, and a high accuracy of ±1°C. It features a large memory capacity capable of storing up to 2048 temperature readings, which can be taken at intervals ranging from 1 minute to 255 minutes. This flexibility allows users to configure the device for various monitoring tasks, from short-term, detailed studies to long-term environmental monitoring.

One of the key advantages of the DS1921H-F5# is its ease of use. It employs the innovative 1-Wire interface, which enables communication and power over a single wire, simplifying integration into various systems. It also allows for multiple iButtons to be connected to a single data line for concurrent logging, making it an ideal choice for applications that require monitoring at multiple points.

Programming and data retrieval from the DS1921H-F5# are straightforward, thanks to the user-friendly software provided by Maxim Integrated. Users can set start and stop times, sampling rates, and high/low alarm thresholds. The data collected can be analyzed and visualized to gain insights into temperature trends and patterns.

The DS1921H-F5# Thermochron iButton is widely used in supply chain monitoring, HVAC systems, pharmaceutical and food industry, and any other application where precise temperature data logging is critical. Its small size, portability, and resilience make it a top choice for professionals who require a dependable temperature logging solution.

You May Also Be Interested in

Maxim Integrated
256-Bit EEPROM iButton
Need more? Email Us
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F3
Lowest to $6.5292
Maxim Integrated
IBUTTON MEMORY 4KBit F5 / 4Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $55.0632
Maxim Integrated
IBUTTON EEPROM 256KBIT F3
Lowest to $58.6532
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Lowest to $3.3429
Maxim Integrated
IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD CFAST 8GB SLC
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 1KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess