EN
  • EN
  • DE

DS1864K

Part No DS1864K
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL FOR DS1864 / SFP Laser Controller and Diagnostic IC 3.3V/5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Utilized IC / Part DS1864
Supplied Contents Board(s)
Win Source Part Number 773167-DS1864K
Popularity Medium
Supply and Demand Status Limited
Family Name DS1864
Introduction Date April 01, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1864K CAD Model

Description

Maxim Integrated DS1864K Evaluation Kit Overview

The DS1864K Evaluation Kit from Maxim Integrated is a comprehensive tool designed for testing and evaluating the DS1864 Dual Temperature-Controlled NV Variable Resistor, which integrates vital features for managing and monitoring temperature, voltage, and current in optical networking applications. The kit is an essential asset for engineers and developers looking to explore the capabilities and functionalities of the DS1864 component within their system designs.

Key Features of the DS1864K Evaluation Kit

  • Easy Access to DS1864 Functions: The evaluation kit provides a user-friendly interface to the DS1864 chip, allowing for quick and easy manipulation of its features, including temperature sensing, variable resistance adjustments, and alarm threshold settings.
  • Temperature Monitoring: The DS1864 chip is equipped with two temperature sensors that provide precise monitoring. The evaluation kit allows users to observe and test the temperature response and alarm functions, ensuring proper system behavior under varying thermal conditions.
  • Nonvolatile (NV) Memory: With integrated NV memory, the DS1864 preserves system configuration settings, including the control and alarm threshold data, ensuring that the device retains its settings even after power cycles.
  • Variable Resistance: The DS1864 features two NV variable resistors that can be used for laser power control or other applications requiring precise resistance settings. The evaluation kit enables users to adjust and test these resistors in real-time.
  • Communication Interface: The DS1864K Evaluation Kit includes a communication interface for easy connection to a host computer, facilitating the programming and reading of the DS1864 registers via a standard I²C interface.
  • Software Support: Maxim Integrated provides dedicated software that interfaces with the evaluation kit, offering a graphical user interface (GUI) for a more intuitive evaluation experience. This software simplifies the process of configuring and monitoring the DS1864's parameters.

The DS1864K Evaluation Kit is an indispensable tool for any professional working with optical networks or requiring sophisticated temperature and variable resistance control in their electronic systems. By providing a hands-on approach to exploring the DS1864's capabilities, the kit accelerates development time and helps ensure a smooth integration of the chip into a wide array of applications.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess