EN
  • EN
  • DE

DS1816R-20-U

Part No DS1816R-20-U
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC ECONRST 3.3V O-D 20% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Discontinued
Base Product Number DS1816
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1020803-DS1816R-20-U
Ultra Librarian 3D Model Ultra Librarian DS1816R-20-U CAD Model

Description

The DS1816R-20-U is a versatile and reliable micro-monitor chip designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact and efficient component is engineered to enhance system reliability by monitoring the power supply and temperature of microprocessor (µP) systems.

Key Features

  • Power Supply Monitoring: The DS1816R-20-U actively monitors the system's power supply voltage and provides a reset signal to the µP during power-up, power-down, and brownout conditions. This ensures the µP starts up in a known state every time.
  • Programmable Reset Thresholds: The device offers precision monitoring with programmable reset threshold voltages, allowing designers to tailor the device to their specific system requirements.
  • Temperature Sensing: With an integrated temperature sensor, the DS1816R-20-U can also monitor the system temperature and provide an output signal if the temperature exceeds a predefined threshold, thus preventing thermal damage to the system.
  • Compact SOT-23 Packaging: Housed in a small SOT-23 package, the DS1816R-20-U saves valuable board space and is suitable for high-density applications.
  • Low Power Consumption: Designed for energy efficiency, this micro-monitor chip consumes minimal power, making it ideal for battery-operated and portable applications.

Applications

The DS1816R-20-U is a versatile component that can be used in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Equipment
  • Networking Hardware

Technical Specifications

Parameter Value
Package Type SOT-23
Supply Voltage Range 1.2V to 5.5V
Reset Threshold Voltage Programmable
Operating Temperature -40°C to +85°C
Reset Active Time 350ms (min)

With its robust feature set and Maxim Integrated's reputation for quality, the DS1816R-20-U is a smart choice for designers looking to ensure system stability and integrity in their electronic products.

You May Also Be Interested in

NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess