Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Part Status Last Time Buy
Taper Logarithmic
Configuration Potentiometer
Taps per POT 65
Resistance (Ohms) 45k
Interface Pushbutton, Serial
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Features Cascade Pin, Mute, Zero-Cross Sense
Tolerance ±20%
Temperature Coefficient 750ppm/°C
Resistance - Wiper (Ohms) 400
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number DS1802
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 718250-DS1802S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1802S+ CAD Model

Description

The DS1802S+ is a versatile, nonvolatile digital potentiometer designed by Maxim Integrated to deliver precision digital control to a wide array of applications. This compact component offers a dual potentiometer configuration with each potentiometer providing 256-position wiper settings, which allows for fine-tuned adjustments to signal processing or control tasks.

Constructed with high-quality materials, the DS1802S+ ensures reliable performance over its entire operating range. It operates from a 3V to 5.5V supply voltage, making it suitable for both 3.3V and 5V systems. The potentiometer's wiper resistance is low, typically 40 ohms, which gives it excellent signal fidelity and minimizes the impact on the circuits where it is implemented.

The DS1802S+ is controlled through a 3-wire serial interface that is compatible with standard SPI™, QSPI™, MICROWIRE™, and DSP interface standards. This feature provides flexibility and ease of integration into existing designs. Its nonvolatile memory ensures that the last wiper position is stored and maintained even after the power is cycled, offering a persistent setting that is essential for applications that require a specific calibration or setting upon startup.

With its wide operating temperature range from -40°C to +85°C, the DS1802S+ is suitable for use in harsh environments, ensuring consistent performance in both industrial and consumer applications. Its compact SOIC-14 package makes it easy to fit into space-constrained designs, while still providing robust functionality.

Applications for the DS1802S+ are diverse and include volume control in audio systems, LCD screen brightness adjustment, programmable filters, and more. Its digital nature allows for precise control and repeatability, which is critical for systems that require consistent and repeatable settings.

In summary, the Maxim Integrated DS1802S+ digital potentiometer is a highly reliable and precise solution for a multitude of electronic control scenarios. Its dual potentiometer design, nonvolatile memory, and compatibility with various serial interfaces make it an ideal choice for designers looking to add digital precision to their analog control circuits.

You May Also Be Interested in

Microchip Technology
IC DGT POT 5KOHM 129TAP 20QFN / Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)
Lowest to $3.6869
ECAD model for MCP4441-502E/ML
Analog Devices Inc.
Nonvolatile Memory, Dual 1024 Position Digital Potentiometers
Need more? Email Us
ECAD model for AD5235BRU25
Texas Instruments
128-TAPS Single-Channel Digital Potentiometer With I2C Interface
Need more? Email Us
ECAD model for HPA02227DR
Maxim Integrated
IC DGTL POT 10KOHM 256TAP 16SOIC
Need more? Email Us
ECAD model for DS1868BS-010+
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $24.0099
ECAD model for DS3930E+
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $2.0497
ECAD model for MCP4152-502E/SN
Catalyst Semiconductor
32-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Need more? Email Us
ECAD model for CAT5118SDI-50-GT3
Catalyst Semiconductor
32-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Need more? Email Us
ECAD model for CAT5119SDI-00-GT3
Microchip Technology
IC DGTL POT 10KOHM 257TAP 16QFN / Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Lowest to $14.6233
ECAD model for MCP4661T-103E/ML

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention