EN
  • EN
  • DE

CAT5119SDI-00-GT3

Part No CAT5119SDI-00-GT3
Manufacturer Catalyst Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description 32-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159085-CAT5119SDI-00-GT3
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5119SDI-00-GT3 CAD Model

Description

The CAT5119SDI-00-GT3 is a single-channel, non-volatile digital potentiometer manufactured by Catalyst Semiconductor. It offers a cost-effective solution for replacing mechanical potentiometers in various applications. This device is configured with 64 wiper tap points, providing a precise level of adjustability within the circuit. The wiper setting is stored in an internal EEPROM, which ensures that the wiper position is retained even when power is removed.

Applications:

  • LCD brightness and contrast adjustment: The CAT5119SDI-00-GT3 is ideal for adjusting brightness and contrast settings in LCD screens due to its precise control.
  • Volume control in audio equipment: It can be implemented as a digital volume control in various audio systems, offering repeatable and precise adjustments.
  • Adjustable power supplies: This digital potentiometer can be used in adjustable power supply circuits for fine-tuning the output voltage.
  • Sensor calibration: The CAT5119SDI-00-GT3 can be used for calibrating sensors in different systems and equipment.
  • Motor speed control: It can be used for adjusting the speed of small DC motors.

Features:

  • Single-channel digital potentiometer: Offers a single adjustable resistance controlled digitally.
  • 64 tap points: Provides 64 discrete resistance settings for precise adjustment.
  • Non-volatile EEPROM memory: Stores the wiper position even when power is off.
  • SPI interface: Allows easy communication with microcontrollers and other digital systems.
  • Low power consumption: Suitable for battery-powered applications.
  • Wide operating voltage range: Can operate within a broad voltage range, offering flexibility in different applications.

Benefits:

  • Precise resistance adjustment: Provides accurate and repeatable resistance settings.
  • Digital control: Allows for easy integration with microcontrollers and other digital systems.
  • Non-volatile memory: Retains the wiper position, eliminating the need for readjustment after power cycling.
  • Reduced component count: Replaces mechanical potentiometers, simplifying circuit designs.
  • Improved reliability: Eliminates mechanical wear and tear associated with mechanical potentiometers.

Technical Specifications: The CAT5119SDI-00-GT3 operates with a supply voltage range of 2.7V to 5.5V. It uses an SPI-compatible interface for communication, allowing easy control from microcontrollers. The device's wiper resistance is typically around 75 ohms. The EEPROM memory is rated for 1 million write cycles, ensuring long-term reliability. It is available in a small SOIC-8 package.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess