EN
  • EN
  • DE

DS1666-100

Part No DS1666-100
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 128TAP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Taper Pseudo-Logarithmic
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 100k
Interface Up/Down (U/D, INC, CS)
Memory Type Volatile
Voltage - Supply 5V
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 350
Base Product Number DS1666
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586200-DS1666-100
Ultra Librarian 3D Model Ultra Librarian DS1666-100 CAD Model

Description

The DS1666-100 is a versatile digital potentiometer designed by Maxim Integrated, a brand renowned for its high-quality and reliable semiconductor products. This digital potentiometer, also known as a digipot, offers a unique solution for applications requiring precise resistance adjustments controlled via a digital interface. It's an ideal component for calibration, signal conditioning, and level adjustments in various electronic circuits.

Key Features

  • Resistance Range: The DS1666-100 offers a variable resistance range from 0 to 100 kilohms, allowing for fine-tuning in a wide array of applications.
  • Resolution: With 100 positions, it provides a high resolution for incremental adjustments, ensuring detailed control over the resistance settings.
  • Nonvolatile Memory: The integrated nonvolatile (NV) memory ensures that the last resistance setting is retained, even after the power is cycled, eliminating the need for recalibration.
  • Interface: The device can be controlled through a simple 3-wire serial interface, making it easy to integrate into existing digital systems.
  • Power Supply: It operates on a wide power supply range, accommodating various circuit design requirements.

Applications

The DS1666-100 is suitable for a broad spectrum of applications, including:

  • Automated product calibration systems
  • Adjustable power supplies and voltage dividers
  • Audio equipment for volume and tone control
  • Feedback systems requiring trim adjustments

Reliability and Quality

Maxim Integrated ensures that the DS1666-100 is manufactured to the highest standards, providing reliable performance in critical and demanding environments. The digital potentiometer is rigorously tested to meet stringent quality controls, ensuring long-term stability and precision in your applications.

Conclusion

Whether you're designing consumer electronics, industrial control systems, or precision instrumentation, the DS1666-100 from Maxim Integrated offers a compact, reliable, and precise variable resistance solution. Its easy integration, high resolution, and stable performance make it an excellent choice for designers looking to add digital control to their analog circuits.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess