EN
  • EN
  • DE

74LVC241ADB,112

Part No 74LVC241ADB,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 112148-74LVC241ADB,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC241ADB,112 CAD Model

Description

Product Overview: 74LVC241ADB,112

The 74LVC241ADB,112 is a high-performance, octal buffer/line driver with 3-state outputs from NXP Semiconductors. Designed to provide the perfect balance between speed and power consumption, this integrated circuit is a part of the LVC (Low-Voltage CMOS) family, which operates at a voltage range of 1.2V to 3.6V. This feature makes it an ideal choice for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.

Equipped with eight non-inverting buffer/line drivers, the 74LVC241ADB,112 is capable of driving heavy loads with minimal distortion, making it suitable for a wide variety of applications, including memory address driving, bus-oriented systems, and buffer memory address registers. The device is characterized by its high noise immunity and low static power consumption, which is less than 5 µA significantly contributing to the energy efficiency of the systems it is used in.

Key Features and Benefits:

  • Low Voltage Operation: Operates at a voltage range of 1.2V to 3.6V, which is compatible with modern low-voltage systems.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, allowing for interfacing with higher voltage logic levels without additional level shifters.
  • High Drive: Capable of driving up to 50 mA at the outputs, providing the ability to drive heavy loads.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, effectively disconnecting them from the circuit, which is useful in bus-oriented applications.
  • Low Power Consumption: Static power consumption is less than 5 µA, making it an energy-efficient choice for battery-operated devices.
  • Bus Hold Feature: Maintains the last input state when no input is present, reducing the need for external pull-up or pull-down resistors.
  • ESD Protection: Features high electrostatic discharge protection, which enhances the durability of the device in harsh environments.

Applications:

The 74LVC241ADB,112 is versatile and can be used in various applications, including:

  • Memory address driving
  • Buffer memory address registers
  • Bus-oriented systems
  • Communication systems
  • Data management
  • Computers and peripherals

Its robust design and compatibility with modern low-voltage logic levels make the 74LVC241ADB,112 a reliable and efficient choice for designers and engineers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess