EN
  • EN
  • DE

DS1632

Part No DS1632
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR PC PWR FAIL/RSET 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller PC Power-Fail and Reset Controller 16-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name DS1632
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869431-DS1632
Ultra Librarian 3D Model Ultra Librarian DS1632 CAD Model

Description

The DS1632 from Maxim Integrated is a high-precision digital thermometer and thermostat that provides temperature readings indicative of the device's environment. This versatile component is designed for applications that require accurate temperature monitoring and control, such as industrial systems, environmental controls, and consumer electronics.

The DS1632 offers a wide temperature range from -55°C to +125°C with a fine resolution of 0.5°C. Its accuracy is remarkable, with readings typically within ±0.5°C error margin in the range of -10°C to +85°C. This precision makes it an ideal choice for sensitive applications where temperature fluctuations can have significant implications.

One of the standout features of the DS1632 is its integrated nonvolatile (NV) alarm settings. The thermostat function allows users to define both high and low temperature set points. When the temperature crosses these thresholds, the DS1632 can signal an alarm, making it perfect for automated systems that require immediate response to temperature changes.

The DS1632 communicates via a 2-wire serial interface, which is compatible with I²C protocols, making it easy to integrate into existing systems. This digital interface ensures noise immunity and long-distance communication capabilities, which is crucial for distributed systems.

The device is also designed for low power consumption, an essential feature for battery-operated devices. The DS1632's power-saving capabilities ensure minimal impact on system resources, thereby extending the operational lifespan of the product it is monitoring.

Maxim Integrated has packaged the DS1632 in a compact, 8-pin SO package, which allows for efficient use of PCB space. This small footprint is advantageous for designs where board real estate is at a premium.

Overall, the DS1632 is a robust and reliable solution for digital temperature sensing and control. Its high precision, flexible alarm configuration, and ease of integration make it a top choice for engineers and designers looking to incorporate accurate temperature monitoring into their systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess