EN
  • EN
  • DE

DS1558W+

Part No DS1558W+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 48-LQFP / Watchdog Clock with NV RAM Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer, Y2K
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 2.97V ~ 3.63V
Voltage - Supply, Battery 2.5V ~ 3.7V
Current - Timekeeping (Maximum) 2mA at 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Part Number Series DS1558
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811878-DS1558W+
Ultra Librarian 3D Model Ultra Librarian DS1558W+ CAD Model

Description

Maxim Integrated Product DS1558W+: Overview

The DS1558W+ is a high-performance, integrated memory and real-time clock (RTC) module from Maxim Integrated, designed to provide a comprehensive timekeeping solution for a wide range of applications. This compact, surface-mount device combines nonvolatile RAM, a full-function RTC, and a crystal in a single package, offering a robust and space-efficient timing solution.

Key Features

  • Integrated Memory: The DS1558W+ includes a nonvolatile SRAM, ensuring data retention without the need for an external battery. This makes it an ideal choice for systems that require reliable data storage through power cycles.
  • Real-Time Clock: The accurate RTC provides timekeeping functionality with leap year compensation up to the year 2100, ensuring long-term reliability in time-sensitive applications.
  • Automatic Backup: An integrated, rechargeable energy source automatically switches to backup power during main power loss, maintaining timekeeping and SRAM operation.
  • Surface-Mount Package: The device's compact surface-mount package allows for streamlined integration into various designs, saving valuable board space.
  • Crystal Included: With an onboard crystal, the DS1558W+ eliminates the need for external timing components, simplifying the design and reducing the bill of materials.

Applications

The DS1558W+ is suitable for a diverse range of applications where accurate timekeeping and data retention are crucial, including:

  • Networking equipment such as routers and switches
  • Industrial systems and data loggers
  • POS terminals
  • Medical devices
  • Security systems

Technical Specifications

The device operates over a wide voltage range and features a serial interface for easy communication with microprocessors. The DS1558W+ also includes a programmable alarm and interrupt function, providing additional flexibility for system designers to address specific application requirements.

Overall, the Maxim Integrated DS1558W+ module stands out as a reliable, feature-rich solution for integrated memory and real-time clock needs, streamlining product development and enhancing system integrity.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,487 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess