EN
  • EN
  • DE

DS3234S#

Part No DS3234S#
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 256byte Clock/Calendar/Alarm/Battery Backup/Interrupt 20-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Date Format YY-MM-DD-dd
Frequency 32.8 kHz
Height 2.35 mm
Interface SPI
Length 13 mm
Logic Function Clock
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 256 B
Manufacturer Package Identifier W20#H2
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 20
Operating Supply Voltage 3.3 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Weight 800.987426 mg
Width 7.6 mm
Win Source Part Number 1026203-DS3234S#
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3234S# CAD Model

Description

Maxim Integrated's DS3234S#: Ultra-Precise SPI Bus Real-Time Clock

The DS3234S# is a highly precise, temperature-compensated real-time clock (RTC) from Maxim Integrated that provides an uncompromising solution for timekeeping in critical applications. With its robust feature set and SPI bus interface, it is designed for systems that demand high accuracy and reliability in time tracking, such as data logging, industrial equipment, and telecommunications.

One of the standout features of the DS3234S# is its integrated crystal and temperature-compensated circuitry, which ensures stability and accuracy over a wide temperature range. This makes it ideal for applications subjected to varying environmental conditions. The device maintains a time accuracy of ±2ppm from 0°C to +40°C and ±3.5ppm from -40°C to +85°C, translating to less than a minute of time deviation per year, which is critical for long-term dependable timekeeping.

The DS3234S# also includes a battery backup input, allowing it to continue keeping time even during power loss situations. This ensures that devices can maintain accurate timekeeping without interruption, which is essential for applications where time data is crucial. Furthermore, the RTC features 256 bytes of battery-backed SRAM, providing additional storage for data that must be preserved during power outages.

Security is another key aspect of this RTC, as it incorporates a programmable square-wave output and a digital temperature sensor output, which can be used for monitoring system health and performance. The device also supports programmable alarms, enabling systems to schedule time-based actions or to alert users to specific conditions.

With a compact surface-mount package, the DS3234S# is suitable for space-constrained applications. Its SPI interface facilitates easy integration into existing microcontroller-based systems, allowing for seamless communication and control over the RTC's functions.

In summary, the DS3234S# from Maxim Integrated is a high-precision RTC module that offers a comprehensive solution for time-sensitive applications, providing accuracy, reliability, and a host of features that make it a top choice for designers and engineers seeking to incorporate precise timekeeping into their products.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2881 $53.1524
10+ $10.9031 $109.0310
15+ $10.5624 $158.4360
20+ $10.2216 $204.4320
26+ $9.8809 $256.9034
34+ $8.8588 $301.1992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,315 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess