Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Manufacturer EM Microelectronic
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, RAM
Memory Size 1B
Date Format YY-MM-DD-dd
Interface 3-Wire Serial
Voltage - Supply 2V ~ 5.5V
Current - Timekeeping (Max) 10µA @ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number V3021SO8
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number IC-0702E,2651-V3021SO8A+
Standard Package 96
Win Source Part Number 1316882-V3021SO8A+
Ultra Librarian 3D Model Ultra Librarian V3021SO8A+ CAD Model

Description

The V3021SO8A+ is a real-time clock from EM Microelectronic.

  • Package: Surface-mount
  • Standard Package: 96
  • Memory Size: 1B
  • Interface: 3-wire serial
  • Features: Alarm, leap year, and RAM
  • Operating Voltage Range: 2V to 5.5V
  • Current Consumption: 10μA @ 5V
  • Suitable for: Use in battery-powered devices

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.2866
ECAD model for MCP79512T-I/MN
STMicroelectronics
Serial SPI bus RTC with battery switchover
Lowest to $12.5480
ECAD model for M41T93SQA6F
Ricoh
I2C-bus Real-Time Clock ICs with Voltage Monitoring Function
Lowest to $9.4536
ECAD model for RV5C386A
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ECAD model for DS1374U-3+
Renesas Electronics America
Real Time Clock/Calendar with EEPROM | IC RTC CLK/CALENDAR I2C 8-TSSOP
Lowest to $4.3879
ECAD model for ISL12027IV27AZ
Microchip Technology
IC RTC CLK/CALENDAR SPI 10-MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Lowest to $2.8674
ECAD model for MCP79511T-I/MS
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.5114
ECAD model for RV-8263-C7-32.768KHZ-20PPM-TA-QC
Renesas Electronics America
Real Time Clock/Calendar with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $7.1279
ECAD model for ISL12026IBZ
STMicroelectronics
16 Kbit 2Kb x8 TIMEKEEPER[ SRAM
Need more? Email Us
ECAD model for M48T02-70PC1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention