EN
  • EN
  • DE

M48T35Y-70MH6TR

Part No M48T35Y-70MH6TR
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 256 Kbit 32Kb x8 TIMEKEEPER SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306826-M48T35Y-70MH6TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T35Y-70MH6TR CAD Model

Description

STMicroelectronics M48T35Y-70MH6TR Timekeeper SRAM

The M48T35Y-70MH6TR is a high-performance 256 Kbit (32K x 8) Timekeeper SRAM manufactured by STMicroelectronics. This integrated battery-backed SRAM and real-time clock (RTC) is designed for a wide range of applications that require reliable data storage and precise timekeeping functionalities.

This device is particularly suitable for systems that must maintain accurate time and date information even when the main power is turned off. The M48T35Y-70MH6TR ensures data integrity with a built-in lithium battery that provides over 10 years of data retention and timekeeping in the absence of external power.

The Timekeeper SRAM operates with a supply voltage range of 3.0V to 3.6V and features a fast 70ns access time, making it an ideal choice for high-speed microprocessor systems. It comes in a 28-pin, 330 mil SOIC package that is surface-mountable, providing a compact footprint for space-constrained applications.

Key features of the M48T35Y-70MH6TR include:

  • Integrated, ultra-low power SRAM and RTC
  • Automatic battery switch-over and write protection to ensure data integrity during power loss
  • Byte-wide SRAM interface for easy integration with 8-bit microprocessors
  • Self-contained battery and crystal within the SOIC package for a simplified design
  • Programmable alarm output for system wake-up or event detection
  • Industrial temperature range (-40°C to +85°C) for operation in harsh environments

The RTC section of the M48T35Y-70MH6TR offers clock functions such as seconds, minutes, hours, day, date, month, and year, with corrections for leap year. The programmable alarm and interrupt functions can be used to initiate system actions without CPU intervention, enhancing system efficiency.

This Timekeeper SRAM is a reliable, long-term solution for applications such as embedded systems, utility meters, industrial controllers, and other devices where maintaining accurate time is critical. With its robust feature set and proven reliability, the M48T35Y-70MH6TR from STMicroelectronics epitomizes a trusted component for maintaining data and time in electronic systems.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess