EN
  • EN
  • DE

DS12C885

Part No DS12C885
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Win Source Part Number 253507-DS12C885
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS12C885 CAD Model

Description

Maxim Integrated DS12C885 Real Time Clock

The DS12C885 is a highly integrated real-time clock (RTC) module from Maxim Integrated that provides a comprehensive timekeeping solution for a wide range of applications. This RTC is a drop-in replacement for the industry-standard DS12885 and is designed to maintain accurate time and date information, featuring a built-in crystal oscillator and battery backup capabilities.

This device comes with a multitude of features that make it an essential component for systems requiring reliable timekeeping. It includes 114 bytes of NV SRAM, which allows users to store data that must be preserved during power loss. The DS12C885 operates over a wide temperature range and has an automatic power-fail detect and switch circuitry that ensures seamless transitions to battery backup.

Key features of the DS12C885 include:

  • Multi-Century Calendar: The RTC keeps track of seconds, minutes, hours, days, date, month, and year information. It even accounts for leap years up to the year 2099.
  • Programmable Alarm: It offers a programmable alarm function that can be set to trigger on seconds, minutes, hours, day of the week, date, or month.
  • Programmable Interrupt: This feature allows for periodic or one-time interrupts to be generated, providing flexibility for various application requirements.
  • Integrated Crystal Oscillator: The built-in crystal oscillator ensures stable timekeeping and reduces the number of external components required.
  • Battery Backup: The DS12C885 has a battery-backed non-volatile (NV) RAM and timekeeping operation, which means that data and time settings are preserved in the absence of power.
  • Simple Interface: It uses a simple multiplexed byte-wide interface, compatible with most microprocessors and microcontrollers.

The DS12C885 is an ideal solution for applications such as embedded systems, utility meters, point of sale (POS) terminals, and network servers, where maintaining accurate time is crucial. Its robust feature set and straightforward integration make it a popular choice for designers looking to add reliable timekeeping functionality to their projects.

For detailed information, technical specifications, and application support, users can refer to the comprehensive datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7436 $58.4616
15+ $7.9949 $119.9235
23+ $7.7454 $178.1442
31+ $7.4948 $232.3388
40+ $7.2453 $289.8120
54+ $6.4957 $350.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess