The DS2417P is a high-precision timekeeping chip designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This chip is a part of their extensive portfolio of timing solutions that cater to a wide range of applications requiring accurate timekeeping and control.
Key Features
- Real-Time Clock/Calendar: The DS2417P integrates a real-time clock and calendar that tracks time in hours, minutes, and seconds, as well as the day, month, and year.
- 1-Wire Interface: It features a 1-Wire interface, which simplifies the connectivity and allows multiple DS2417P devices to be operated on the same data line.
- High Precision and Accuracy: The device maintains high precision and accuracy in timekeeping, making it an ideal choice for applications where time is a critical parameter.
- Low Power Consumption: Designed for efficiency, the DS2417P consumes minimal power, which is crucial for battery-operated devices.
- Small Form Factor: The chip is available in a small package, making it suitable for space-constrained applications.
Applications
The DS2417P is versatile and can be used in a variety of applications, including:
- Data loggers
- Telecommunication systems
- Industrial control systems
- Portable instruments
- Consumer electronics
Technical Specifications
Below are some of the technical specifications of the DS2417P:
- Voltage Supply: 2.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Timing Accuracy: ±2 minutes per month at 25°C
- Package/Case: 6-TSOP
For developers and engineers looking to integrate a reliable timekeeping solution into their projects, the DS2417P from Analog Devices Inc. offers the perfect blend of precision, power efficiency, and ease of integration. Its robust design and wide operating temperature range ensure performance in the most demanding environments.