EN
  • EN
  • DE

TISP4150F3DR

Part No TISP4150F3DR
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Bourns Inc.
Win Source Part Number 217071-TISP4150F3DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP4150F3DR CAD Model

Description

The TISP4150F3DR is a surge protection thyristor manufactured by Bourns, Inc. It is designed to safeguard sensitive electronic equipment from damaging voltage transients caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). These devices are commonly used in telecommunications equipment, networking devices, and industrial control systems.

Applications

  • Telecommunication lines (e.g., DSL, telephone lines)
  • Networking equipment (e.g., Ethernet ports)
  • Industrial control systems
  • Security systems
  • Power supplies

Features

  • Low voltage overshoot during surge events
  • High surge current capability
  • Fast response time to transient events
  • Small surface-mount package
  • RoHS compliant

Benefits

  • Provides robust protection against voltage surges.
  • Enhances the reliability and longevity of electronic equipment.
  • Minimizes downtime and repair costs associated with surge-related damage.
  • Helps to meet regulatory compliance requirements for surge immunity.
  • Easy to integrate into existing circuit designs due to its small size and surface-mount packaging.

Additional Details

The TISP4150F3DR works by clamping the voltage across the protected circuit to a safe level when a surge event occurs. It features a low on-state voltage and a high surge current capability, making it suitable for protecting circuits from high-energy transients. The device is designed to be connected in parallel with the circuit being protected. The key parameters to consider when selecting this device are the peak pulse current (Ipp), the breakover voltage (Vbo), and the holding current (Ih). Proper layout and component selection are critical to achieving optimal surge protection performance. Bourns provides datasheets and application notes with detailed guidance on the use of their surge protection devices. Selecting appropriate Transient Voltage Suppressors (TVS) such as the TISP4150F3DR is paramount for robust designs aimed at mitigating damage from voltage surges and electrostatic discharge which can lead to system failures and costly repairs.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess