EN
  • EN
  • DE

DS1743P-100

Part No DS1743P-100
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC RAM Y2K 5V 100NS 34-PCM / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 34-PowerCap™ Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 3mA @ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 34-PowerCap™ Module
Supplier Device Package 34-PowerCap Module
Base Product Number DS1743
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS1743P-100-MA,DS1743P100,MAXMAXDS1743P-100
Standard Package 40
Win Source Part Number 1056074-DS1743P-100
Ultra Librarian 3D Model Ultra Librarian DS1743P-100 CAD Model

Description

Maxim Integrated DS1743P-100 Nonvolatile Timekeeping RAM

The Maxim Integrated DS1743P-100 is a state-of-the-art, nonvolatile timekeeping RAM that combines a full-featured real-time clock and a 256k x 8 nonvolatile static RAM in one compact package. This innovative product is designed to provide reliable timekeeping and data storage even when the primary power source is interrupted, making it an ideal solution for a wide range of applications in telecommunications, industrial systems, and embedded computing.

At the heart of the DS1743P-100 is a quartz crystal-controlled real-time clock (RTC) that ensures accurate timekeeping. It tracks time with precision in hours, minutes, and seconds, and the date is managed with day, month, year, and day-of-the-week information. The RTC functionality is complemented by an integrated lithium energy source and control circuitry, which ensures that timekeeping and RAM data are maintained for over 10 years in the absence of external power.

The nonvolatile static RAM provides 256k x 8 bits of memory, which is protected during power loss by an automatic switch to the onboard lithium battery. The seamless transition between power modes ensures that data integrity is preserved without any user intervention. The DS1743P-100 also features a write protection mechanism, which can be enabled to prevent accidental data alteration during periods of power instability.

Designed with versatility in mind, the DS1743P-100 offers a simple, parallel interface for easy integration into a variety of systems. Its 28-pin, 600-mil DIP package allows for straightforward PCB layout and compatibility with standard sockets, making it a convenient choice for both new designs and legacy system upgrades. The device operates over an industrial temperature range, ensuring reliable performance in even the most demanding environments.

Overall, the Maxim Integrated DS1743P-100 Nonvolatile Timekeeping RAM is an essential component for any system requiring robust timekeeping and data retention capabilities. Its combination of RTC and NV SRAM technologies, long-term battery backup, and ease of use make it a top choice for engineers and designers looking to enhance their products with reliable time and data management features.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess