EN
  • EN
  • DE

DS1315E-33+

Part No DS1315E-33+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 20-TSSOP / Real Time Clock Phantom Clock Clock/Calendar/Battery Backup 20-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Phantom Time Chip
Features Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Battery 2.5 V ~ 3.7 V
Current - Timekeeping (Maximum) 1.1mA @ 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 773003-DS1315E-33+
Popularity Medium
Supply and Demand Status Balance
Family Name DS1315
Introduction Date August 26, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1315E-33+ CAD Model

Description

Maxim Integrated DS1315E-33+ Phantom Time Chip

The DS1315E-33+ is a high-performance, full-featured Phantom Time Chip designed and manufactured by Maxim Integrated. This innovative component is specifically tailored to meet the demands of a wide array of applications that require reliable timekeeping capabilities, such as embedded systems, industrial controllers, and consumer electronics.

At the core of the DS1315E-33+ lies a nonvolatile timekeeping solution that maintains accurate time and date information even in the absence of power. This is achieved through the integration of a precision real-time clock/calendar and a unique Phantom Timekeeping technology, which allows the device to draw power from an external battery when the main power supply is unavailable, ensuring uninterrupted timekeeping.

The DS1315E-33+ operates at a voltage of 3.3V, making it compatible with modern low-voltage systems. It features a simple serial interface for easy integration into a variety of microprocessor-based systems. The device is packaged in a compact, surface-mountable form factor, providing a space-saving solution for designs where board real estate is at a premium.

One of the standout features of the DS1315E-33+ is its automatic leap year compensation, which is valid up to the year 2100. This ensures that the device provides accurate date information without the need for manual adjustments. Additionally, the chip includes a programmable alarm function that can be set to trigger on a specific date, time, or day of the week, offering flexibility for scheduling and reminder applications.

The DS1315E-33+ also boasts a robust design with a wide operating temperature range, making it suitable for use in harsh environments. Its high level of integration and reliability make it an excellent choice for designers looking to add timekeeping functionality to their products without compromising on performance or durability.

In summary, the DS1315E-33+ from Maxim Integrated is a versatile and reliable Phantom Time Chip that provides a comprehensive timekeeping solution for a multitude of electronic applications. Its combination of low power consumption, precision timing, and compact design make it an ideal choice for designers looking to enhance their products with advanced timekeeping features.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7752 $54.4264
16+ $6.3796 $102.0736
25+ $6.1803 $154.5075
34+ $5.9809 $203.3506
44+ $5.7815 $254.3860
58+ $5.1835 $300.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess