Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Manufacturer Microchip Technology
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B, 1Kb
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.8V ~ 5.5V
Voltage - Supply, Battery 1.3V ~ 5.5V
Current - Timekeeping (Max) 1.2µA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP79412
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP79412IMS
Standard Package 100
Win Source Part Number 1316878-MCP79412-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP79412-I/MS CAD Model

Description

The MCP79412-I/MS from Microchip Technology is a highly integrated Real-Time Clock/Calendar (RTCC) with additional advanced features such as EEPROM, unique ID, and digital trimming for precise timekeeping. This compact and efficient component is designed for applications that require accurate timekeeping and data storage without the need for an external battery.

Key Features

  • Real-Time Clock/Calendar: Tracks time in hours, minutes, and seconds, as well as the day of the week, date, month, and year.
  • Battery-Backed Operation: Includes a battery-backup input pin, which allows for continuous timekeeping even when the main power is lost.
  • EEPROM Memory: Features 64 bytes of battery-backed SRAM and 1 Kbit of EEPROM, providing secure data storage with over 1 million erase/write cycles and 200-year data retention.
  • Digital Trimming: Allows fine adjustment of the clock frequency to compensate for crystal variations and temperature drift, ensuring high accuracy.
  • Unique ID: Comes with a factory-programmed, 64-bit unique ID that can be used for network node identification, inventory control, or as a MAC address.
  • Communication Interface: Utilizes an I2C™ serial interface for communication, providing easy integration with a microcontroller or other I2C compatible devices.
  • Package: Available in an 8-pin MSOP (Micro Small Outline Package) that is RoHS compliant and suitable for space-constrained applications.
  • Versatile Power Supply: Supports a wide voltage range, typically from 1.8V to 5.5V, making it versatile for various system designs.

Applications

The MCP79412-I/MS is ideal for a broad range of applications, including but not limited to:

  • Smart energy (smart meters, thermostats)
  • Home appliances (microwaves, ovens)
  • Automotive electronics
  • Handheld electronics (GPS devices, fitness gadgets)
  • Industrial and medical equipment
  • Networking (routers, switches, servers)

Overall, the MCP79412-I/MS from Microchip Technology is a robust and reliable choice for systems that require accurate timekeeping, data storage, and unique device identification, all in a small form factor.

You May Also Be Interested in

NXP / Nexperia
IC RTC CLK/CALENDAR SPI 16-HVQFN / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 16-Pin HVQFN EP T/R
Lowest to $12.0611
ECAD model for PCF2123BS/1,518
Seiko Epson Corporation
IC RTC EVENT REC I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8035LC:AC3 PURE SN
Epson Company
IC RTC CLK/CALENDAR SPI 22-SON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 20-Pin SON T/R
Need more? Email Us
ECAD model for RX-4045NB:AA3
Seiko Epson Corporation
IC RTC CLK/CALENDAR SER 12VSOJ
Need more? Email Us
ECAD model for RX-4575LC:B3:PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 12VSOJ
Need more? Email Us
ECAD model for RX-4803LC:UC3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
ECAD model for RX8901CE XS B0B
Microchip Technology
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $8.8013
ECAD model for MCP7940MT-I/ST
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10-HVSON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 10-Pin HVSON EP T/R
Lowest to $10.6838
ECAD model for PCA8565BS/1,118
STMicroelectronics
Real Time Clock Serial 20byte Clock/Calendar/Alarm/Timer/Interrupt 18-Pin SOX T/R / IC RTC CLK/CALENDAR I2C 18-SOIC
Need more? Email Us
ECAD model for M41T81SMY6F

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6270 $52.5400
47+ $2.1555 $101.3085
72+ $2.0882 $150.3504
99+ $2.0208 $200.0592
128+ $1.9535 $250.0480
172+ $1.7514 $301.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,274 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention