Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 037322-M48T59Y-70PC1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Security, Communications & Networking
Family Name M48T59
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M48T59Y-70PC1 CAD Model

Description

The M48T59Y-70PC1 is a 64 Kbit (8Kb x8) Timekeeper SRAM integrated circuit from the renowned semiconductor manufacturer, STMicroelectronics. This specialized memory chip integrates a battery-backed non-volatile timekeeping RAM that features a built-in quartz crystal and lithium battery. It is designed to maintain full functionality and data retention in the absence of external power, making it an ideal solution for a wide range of applications requiring reliable timekeeping and data storage capabilities.

Key Features

  • Integrated Power Supply: The device includes a factory-installed lithium battery that provides a long-term, stable power source for the on-chip real-time clock and SRAM, ensuring data preservation for over 10 years in the absence of an external power supply.
  • Real-Time Clock (RTC): The M48T59Y-70PC1 features a built-in RTC that keeps track of seconds, minutes, hours, days, date, months, years, and century with leap-year compensation up to the year 2100.
  • Programmable Alarm: A programmable alarm function allows users to set up an alarm that can generate an interrupt request on a periodic or one-time basis, providing versatility in event management.
  • Watchdog Timer: An integrated watchdog timer can be programmed to reset the system if software anomalies are detected, enhancing system reliability.
  • Byte-wide SRAM Interface: The 8Kb x8 SRAM provides a simple byte-wide interface, facilitating easy integration into a variety of system architectures.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power consumption, making it suitable for battery-powered applications.

Applications

The M48T59Y-70PC1 is versatile and can be used in various applications, including:

  • Telecommunication systems
  • Embedded processors
  • Industrial control systems
  • Network servers
  • Medical equipment
  • POS terminals

Technical Specifications

  • Memory Size: 64 Kbit (8Kb x 8)
  • Package/Case: 28-pin PC1 (DIP-28)
  • Operating Temperature: -40°C to +85°C
  • Access Time: 70ns
  • Supply Voltage: 4.5V to 5.5V

With its robust feature set and STMicroelectronics' commitment to quality, the M48T59Y-70PC1 Timekeeper SRAM is a reliable choice for maintaining accurate time and preserving critical data across a variety of demanding applications.

You May Also Be Interested in

NXP / Nexperia
IC RTC CLK/CALENDAR SPI 16-HVQFN / Real Time Clock (RTC) IC Clock/Calendar SPI 16-VFQFN Exposed Pad
Lowest to $12.0611
ECAD model for PCF2123BS/1,512
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $2.9558
ECAD model for MCP79401-I/MS
STMicroelectronics
64 Kbit 8Kb x8 TIMEKEEPER SRAM
Lowest to $8.7590
ECAD model for M48T59Y-70MH6
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
ECAD model for DS12885+
STMicroelectronics
16 Kbit 2Kb x8 TIMEKEEPER[ SRAM
Need more? Email Us
ECAD model for M48T02-70PC1
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Need more? Email Us
ECAD model for RV-8803-C7-32.768KHZ-3PPM-TA-QC
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Need more? Email Us
ECAD model for RV-8803-C7-32.768KHZ-3PPM-TA-QA
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ECAD model for DS1374U-3+
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 20-SOIC / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCF2129AT/1,518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention