EN
  • EN
  • DE

P3500SCL

Part No P3500SCL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234354-P3500SCL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P3500SCL CAD Model

Description

The P3500SCL is a SIDACtor® protection thyristor manufactured by Littelfuse. It is designed to provide robust overvoltage protection for sensitive electronic equipment. This device effectively mitigates the risks associated with lightning strikes, inductive load switching, and electrostatic discharge (ESD), ensuring the reliable operation of protected circuits.

Applications:

  • Telecommunications Equipment: Protects subscriber line interface circuits (SLICs), modems, and other telecom devices from voltage surges.
  • Data Communication Lines: Provides surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Safeguards programmable logic controllers (PLCs), sensors, and other industrial electronic components.
  • Security Systems: Protects alarm panels, CCTV cameras, and access control systems from lightning-induced surges.
  • Power Supplies: Offers input protection for AC/DC and DC/DC power supplies, preventing damage from line transients.

Features:

  • Low Voltage Overshoot: Minimizes voltage overshoot during surge events, providing effective protection for sensitive components.
  • High Surge Current Capability: Withstands high surge currents without degradation, ensuring reliable performance under severe conditions.
  • Low Capacitance: Maintains signal integrity in high-speed data communication circuits by minimizing distortion.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.
  • DO-214AA Package: Features a compact surface-mount package for easy integration into circuit boards.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive components from damage, thereby extending the lifespan of electronic devices.
  • Reduced Downtime: Minimizes equipment failures caused by overvoltage events, which in turn reduces service interruptions.
  • Improved System Performance: Ensures minimal signal degradation in communication applications due to its low capacitance.
  • Cost-Effective Protection: Provides reliable surge protection at a reasonable cost, preventing expensive repairs and replacements.
  • Simplified Design: Enables easy assembly and integration into electronic circuits thanks to its surface-mount package.

Additional Details:

The P3500SCL is characterized by a breakover voltage (VBO) of 350V. When a surge event causes the voltage to exceed this threshold, the SIDACtor rapidly transitions to a low on-state voltage, effectively diverting the excess current away from the protected circuits. This fast response time coupled with a low clamping voltage is crucial for effective surge protection. The holding current (IH) is specified to ensure that the device remains in the on-state for the entire duration of the surge, providing continuous protection throughout the transient event.

Littelfuse SIDACtor devices are well-recognized for their robustness and reliability, which makes them a popular and dependable choice for overvoltage protection across a wide array of applications. The P3500SCL ensures reliable protection of electronic systems against voltage transients.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2703 $58.1145
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess