EN
  • EN
  • DE

DS1123LE-200+

Part No DS1123LE-200+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 256TAP 510NS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Taps/Steps 256
Purpose 1-Shot, Programmable
Delay to 1st Tap 16.5ns
Tap Increment 2ns
Available Total Delays 510ns
Number of Independent Delays 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 130815-DS1123LE-200+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1123LE-200+ CAD Model

Description

The DS1123LE-200+ is a high-performance, programmable delay line from Maxim Integrated, designed for precision timing adjustment in digital circuits. This versatile component is ideal for applications requiring fine-tuning of signal timing to optimize system performance.

Key Features

  • Programmable Delay: The DS1123LE-200+ offers a wide range of programmable delays, allowing designers to precisely match signal timing requirements for their systems.
  • High-Speed Operation: With its capability to operate at high frequencies, this delay line is suitable for high-speed digital applications, ensuring minimal signal degradation.
  • Low-Power Consumption: Maxim Integrated’s focus on power efficiency is evident in the DS1123LE-200+, which consumes minimal power, making it an excellent choice for power-sensitive designs.
  • Easy Integration: The device comes in a compact package, allowing for easy integration into a variety of circuit designs without taking up significant board space.
  • Durability: Built with Maxim Integrated's renowned quality, the DS1123LE-200+ is designed to withstand harsh industrial environments and maintain its performance over a wide temperature range.

Applications

The DS1123LE-200+ is suitable for a broad range of applications, including but not limited to:

  • Signal synchronization in digital systems
  • Clock distribution and skew adjustment
  • Telecommunications and networking equipment
  • Embedded systems timing control
  • Industrial control systems

Technical Specifications

Parameter Value Operating Frequency 200MHz Supply Voltage 5V ±10% Operating Temperature -40°C to +85°C Package Type 16-Pin DIP/SO

For detailed technical information, datasheets, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 60NS 8UMAX
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.1491 $106.1491
2+ $102.8320 $205.6640
3+ $99.5148 $298.5444
4+ $96.1976 $384.7904
5+ $86.2462 $431.2310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess