Maxim Integrated DS1110LE-100+ Delay Line IC
The DS1110LE-100+ is a state-of-the-art delay line integrated circuit produced by Maxim Integrated, designed to provide precise timing adjustments in digital circuits. This versatile component is a valuable tool for engineers looking to control timing in a range of applications, from signal processing to synchronization tasks.
Key Features
- Tap Count: The DS1110LE-100+ features 10 equally spaced taps, providing multiple delayed outputs from a single input signal.
- Delay Times: Each tap offers a 100ns delay, ensuring precise timing increments for critical applications.
- Supply Voltage: Operating with a supply voltage ranging from 3.3V to 5V, this delay line IC is versatile and can be integrated into various digital systems with ease.
- Low Power Consumption: Designed with power efficiency in mind, the DS1110LE-100+ is ideal for portable and battery-powered devices.
- Temperature Stability: The device features stable delay characteristics over the full industrial temperature range, ensuring reliable performance under varying conditions.
- Package: It is offered in a compact 14-pin SOIC package, making it suitable for space-constrained applications.
Applications
The DS1110LE-100+ is ideal for a variety of applications, including:
- Signal delay and pulse width modification
- Skew adjustment in clock distribution networks
- Time-domain multiplexing
- Serial-to-parallel data conversion
- Video and audio signal processing
Technical Specifications
Before integrating the DS1110LE-100+ into your design, consider the following technical specifications:
- Operating Temperature: -40°C to +85°C
- Delay Matching Between Taps: ±5ns (typical)
- Impedance: 100Ω (nominal)
With its precision delay capabilities and robust feature set, the Maxim Integrated DS1110LE-100+ delay line IC is an excellent choice for designers looking to enhance the timing accuracy and reliability of their digital systems.