EN
  • EN
  • DE

MCP120T-270I/TT

Part No MCP120T-270I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPRVSR 2.70V OPN DRAIN SOT23 / Processor Supervisor 2.625V 1 Active Low/Open Drain Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023033-MCP120T-270I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP120
Introduction Date January 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP120T-270I/TT CAD Model

Description

Microchip Technology's MCP120T-270I/TT Voltage Supervisor

The MCP120T-270I/TT is a highly-reliable voltage supervisory device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component plays a crucial role in monitoring the system voltage in electronic applications, ensuring that microcontrollers and digital systems operate within their specified voltage ranges for optimal performance and stability.

Key Features

  • Voltage Threshold: The MCP120T-270I/TT supervisory circuit has a preset threshold voltage of 2.7V, which is ideal for managing power supplies in 3V systems.
  • Tolerance Accuracy: It boasts a tight tolerance level for the threshold voltage, typically at ±1.5%, providing precise monitoring to prevent system malfunction due to unexpected voltage variations.
  • Reset Time Delay: This device includes a built-in delay feature, ensuring that the system has sufficient time to stabilize before the reset signal is deasserted, thus avoiding potential issues during power-up sequences.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the MCP120T-270I/TT is suited for operation in harsh environments, maintaining reliable performance even under extreme conditions.
  • Output Type: It provides an active-low, open-drain reset output, which allows for simple interfacing with other components in the system, such as microcontrollers or logic circuits.
  • Supply Voltage Range: The device can operate over a wide supply voltage range, accommodating various application needs.
  • Package: Housed in a small SOT-23 package, the MCP120T-270I/TT is space-efficient, making it an ideal choice for space-constrained applications.

Applications

The MCP120T-270I/TT is versatile and can be used in numerous applications, including:

  • Portable electronics
  • Microcontroller systems
  • Industrial controls
  • Automotive systems
  • Data storage devices
  • Medical devices

Microchip Technology's MCP120T-270I/TT voltage supervisor is a testament to the company's commitment to providing high-quality components that enhance the reliability and performance of electronic systems. Its precision voltage monitoring and robust feature set make it an essential component for any power-sensitive design.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5061 $50.6100
245+ $0.4153 $101.7485
375+ $0.4023 $150.8625
515+ $0.3893 $200.4895
665+ $0.3763 $250.2395
890+ $0.3374 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess