Product Overview: SN75LVPE802RTJR by Texas Instruments
The SN75LVPE802RTJR is a high-performance, dual-channel MUX/DEMUX repeater from Texas Instruments, designed for applications that require high-speed signal conditioning and switching. This integrated circuit is part of Texas Instruments' interface family and is specifically tailored for use in computing, consumer electronics, and communication equipment.
Key Features
- High-Speed Performance: The device supports data rates up to 8 Gbps, making it ideal for high-speed data transfer applications.
- Dual-Channel Operation: It features two independent channels, allowing for simultaneous bidirectional communication.
- Signal Conditioning: The SN75LVPE802RTJR includes equalization, de-emphasis, and output swing controls to optimize performance over a variety of physical mediums.
- Low Power Consumption: Designed with energy efficiency in mind, it operates with a minimal power draw, reducing the overall power consumption of the system.
- Small Form Factor: Housed in a compact 3mm x 3mm QFN package, it saves valuable board space in dense designs.
Applications
This versatile repeater is well-suited for a range of applications, including but not limited to:
- High-definition multimedia interfaces (HDMI) and DisplayPort applications
- USB 3.0 and SATA 6 Gbps interfaces
- PCI Express Gen 1, Gen 2, and Gen 3 systems
- High-speed backplane and cable extenders
- Signal repeaters for data centers and networking equipment
Reliability and Quality
Texas Instruments is renowned for its commitment to quality and reliability. The SN75LVPE802RTJR is built to meet the stringent requirements of the modern electronics industry, ensuring stable operation even in demanding conditions. With robust electrostatic discharge (ESD) protection and a wide operating temperature range, this product is designed for longevity and consistent performance.
Ordering Information
The SN75LVPE802RTJR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact your local Texas Instruments sales representative.