EN
  • EN
  • DE

DS1100M-25

Part No DS1100M-25
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 25NS 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Delay Line IC Nonprogrammable 5 Tap 25ns 8-DIP (0.300", 7.62mm)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name DS1100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917289-DS1100M-25
Ultra Librarian 3D Model Ultra Librarian DS1100M-25 CAD Model

Description

Maxim Integrated DS1100M-25 Delay Line Product Overview

The DS1100M-25 is a 5-tap silicon delay line product that provides a nominal delay of 25ns per tap. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this delay line is designed for applications requiring precise time delay generation, such as signal processing, wave shaping, and timing adjustment in digital circuits.

Key Features

  • Multiple Taps: The DS1100M-25 features 5 equally spaced taps, providing users with multiple delayed outputs from a single input pulse, enabling versatile timing solutions.
  • Accuracy: Each tap delivers a delay time with a high degree of accuracy and minimal temperature coefficient, ensuring stable operation across varying conditions.
  • Low Power Consumption: Designed for efficiency, the DS1100M-25 maintains low power consumption, making it suitable for power-sensitive applications.
  • Voltage Range: The device operates over a wide voltage range of 4.75V to 5.25V, providing flexibility in different system voltage levels.
  • Compatibility: Its standard SOIC (Small Outline Integrated Circuit) package allows for easy integration into a variety of PCB (Printed Circuit Board) designs.

Applications

The DS1100M-25 is ideal for a wide range of applications, including:

  • Deskew of parallel data paths
  • Signal reconstruction in digital oscilloscopes
  • Timing adjustments in digital systems
  • Waveform generation and shaping
  • Communication systems requiring precise delays

Technical Specifications

The DS1100M-25 offers an impressive set of technical specifications that make it a robust choice for your timing needs:

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -40°C to +85°C
  • Package Type: 8-Pin SOIC
  • Tap Delay: 25ns nominal per tap
  • Delay Tolerance: ±5ns maximum per tap

With its precision delay capabilities and robust feature set, the DS1100M-25 from Maxim Integrated is an excellent choice for engineers looking to implement reliable timing solutions in their digital designs.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess