Maxim Integrated's MAX9291GTN+ Automotive Serializer
The MAX9291GTN+ is a high-performance automotive serializer from Maxim Integrated designed to seamlessly transmit high-speed video and control data over a single coax or shielded twisted-pair (STP) cable. This advanced IC is a cornerstone in modern automotive safety and infotainment systems, enabling the reliable transmission of data from cameras and sensors to processors and displays.
Key Features
- High-Speed Data Transmission: The MAX9291GTN+ supports GMSL (Gigabit Multimedia Serial Link) interfaces, capable of high-speed data transfer rates that are essential for real-time video applications in vehicles.
- Robust Design: Engineered to withstand the harsh conditions of the automotive environment, this serializer operates over the -40°C to +105°C temperature range, ensuring reliability in a wide range of applications.
- Advanced Data Integrity: With built-in features like automatic adaptive equalization and spread spectrum capability, the MAX9291GTN+ ensures data integrity even in the presence of electromagnetic interference (EMI), which is critical in the automotive setting.
- Flexible Connectivity: The device is designed to interface with multiple types of high-definition video sources, making it a versatile solution for various in-vehicle video applications.
Applications
- Automotive rear-view and surround-view camera systems
- Driver-assist technologies and advanced safety systems
- Automotive infotainment and display systems
Technical Specifications
- Power Supply Voltage: 1.7V to 3.6V
- Operating Temperature Range: -40°C to +105°C
- Package: 56-Pin TQFN
- Compliance: AEC-Q100 qualified for automotive applications
The MAX9291GTN+ from Maxim Integrated is an ideal solution for automotive manufacturers looking to integrate high-speed video and data transmission capabilities into their vehicles with the assurance of robust performance and reliability.